DIODES Incorporated 2.8V 1A Voltage Regulator IC AP7361-28ER-13

Description
IC REG LINEAR 2.8V 1A SOT223R Product overview: AP7361-28ER-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7361-28ER-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 2.8V 1A SOT223R Product overview: AP7361-28ER-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7361-28ER-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.8V 1A Voltage Regulator IC
776-AP7361-28ER-13
2.8V 1A Voltage Regulator IC 776-AP7361-28ER-13
IC REG LINEAR 2.8V 1A SOT223R Product overview: AP7361-28ER-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7361-28ER-13 can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.8V 1A SOT223R Product overview: AP7361-28ER-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7361-28ER-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7361-28ER-13DI-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7361-28ER-13DI-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7361-28ER-13DI-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223R

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223R

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AP7361-28ER-13 - 1017821-AP7361-28ER-13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP7361-28ER-13
1017821-AP7361-28ER-13
PMIC - PMIC - Voltage Regulators - Linear - AP7361-28ER-13 1017821-AP7361-28ER-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1017821-AP7361-28ER- 13 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-223R-3 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 2.8V Dropout Voltage-Max: 0.7V @ 1A Operating Supply Current: 90μA PSRR: 65dB to 45dB (1kHz to 10kHz) Control Protection Features: Over Current, Over Temperature, Short Circuit Alternative Parts (Cross-Reference): TPS79628DCQR; AP7361-28D-13; AP7361-28E-13; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1017821-AP7361-28ER-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-223R-3
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.8V
Dropout Voltage-Max: 0.7V @ 1A
Operating Supply Current: 90μA
PSRR: 65dB to 45dB (1kHz to 10kHz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): TPS79628DCQR; AP7361-28D-13; AP7361-28E-13;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP7361-28ER-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP7361-28ER-13
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP7361-28ER-13
IC REG LINEAR 2.8V 1A SOT223R

IC REG LINEAR 2.8V 1A SOT223R

Supplier's Site
PMIC - Voltage Regulators - Linear - AP7361-28ER-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP7361-28ER-13
PMIC - Voltage Regulators - Linear AP7361-28ER-13
IC REG LINEAR 2.8V 1A SOT223R

IC REG LINEAR 2.8V 1A SOT223R

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-AP7361-28ER-13 AP7361-28ER-13DI-ND 1017821-AP7361-28ER-13 AP7361-28ER-13 AP7361-28ER-13
Product Name 2.8V 1A Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - AP7361-28ER-13 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) Other; TO-261-4, TO-261AA Other; SOT-223R-3
Output Voltage 2.8 volts 2.8 volts 2.8 volts 2.8 volts
IOUT 0.1500 amps 1 amps 1 amps 1 amps 1 amps
VIN 6 volts 6 volts 6 volts
Unlock Full Specs
to access all available technical data