DIODES Incorporated 2.5V 1A SOT-89 LDO Voltage Regulator IC AP7361-25Y-13

Description
LDO Regulator Pos 2.5V 1A 4-Pin(3+Tab) SOT-89 T/R Product overview: AP7361-25Y-13 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 1A, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1A, SOT-89, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP7361-25Y-13 can be used for catalog matching and distributor lookup.
Request a Quote
Description
LDO Regulator Pos 2.5V 1A 4-Pin(3+Tab) SOT-89 T/R Product overview: AP7361-25Y-13 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 1A, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1A, SOT-89, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP7361-25Y-13 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5V 1A SOT-89 LDO Voltage Regulator IC
699-AP7361-25Y-13
2.5V 1A SOT-89 LDO Voltage Regulator IC 699-AP7361-25Y-13
LDO Regulator Pos 2.5V 1A 4-Pin(3+Tab) SOT-89 T/R Product overview: AP7361-25Y-13 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 1A, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1A, SOT-89, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP7361-25Y-13 can be used for catalog matching and distributor lookup.

LDO Regulator Pos 2.5V 1A 4-Pin(3+Tab) SOT-89 T/R Product overview: AP7361-25Y-13 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 1A, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1A, SOT-89, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP7361-25Y-13 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 220193-AP7361-25Y-13 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
220193-AP7361-25Y-13
Integrated Circuits(ICs) 220193-AP7361-25Y-13
Manufacturer: Diodes Incorporated Win Source Part Number: 220193-AP7361-25Y-13 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: AP7361 Alternative Parts (Cross-Reference): AP7361-25FGE-7; AP7361-25D-13; AP7361-25ER-13; AP7361-25E-13; Introduction Date: December 01, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 220193-AP7361-25Y-13
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Family Name: AP7361
Alternative Parts (Cross-Reference): AP7361-25FGE-7; AP7361-25D-13; AP7361-25ER-13; AP7361-25E-13;
Introduction Date: December 01, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 699-AP7361-25Y-13 220193-AP7361-25Y-13
Product Name 2.5V 1A SOT-89 LDO Voltage Regulator IC Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data