DIODES Incorporated 2.5V 1A TO252 Voltage Regulator IC AP7361-25D-13

Description
IC REG LINEAR 2.5V 1A TO252 Product overview: AP7361-25D-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7361-25D-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 2.5V 1A TO252 Product overview: AP7361-25D-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7361-25D-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5V 1A TO252 Voltage Regulator IC
776-AP7361-25D-13
2.5V 1A TO252 Voltage Regulator IC 776-AP7361-25D-13
IC REG LINEAR 2.5V 1A TO252 Product overview: AP7361-25D-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7361-25D-13 can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.5V 1A TO252 Product overview: AP7361-25D-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7361-25D-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7361-25D-13DI-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7361-25D-13DI-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7361-25D-13DI-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AP7361-25D-13 - 1017818-AP7361-25D-13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP7361-25D-13
1017818-AP7361-25D-13
PMIC - PMIC - Voltage Regulators - Linear - AP7361-25D-13 1017818-AP7361-25D-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1017818-AP7361-25D-1 3 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 1A Family Name: AP7361 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TO-252 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.7V @ 1A Operating Supply Current: 90μA PSRR: 65dB to 45dB (1kHz to 10kHz) Control Protection Features: Over Current, Over Temperature, Short Circuit Alternative Parts (Cross-Reference): BD25KA5FP-E2; IRU1010-25CPTR; BD25KA5FP; IRU1010-25CP; Introduction Date: December 01, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1017818-AP7361-25D-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Family Name: AP7361
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: TO-252
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.7V @ 1A
Operating Supply Current: 90μA
PSRR: 65dB to 45dB (1kHz to 10kHz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): BD25KA5FP-E2; IRU1010-25CPTR; BD25KA5FP; IRU1010-25CP;
Introduction Date: December 01, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - AP7361-25D-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP7361-25D-13
PMIC - Voltage Regulators - Linear AP7361-25D-13
IC REG LINEAR 2.5V 1A TO252

IC REG LINEAR 2.5V 1A TO252

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP7361-25D-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP7361-25D-13
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP7361-25D-13
IC REG LINEAR 2.5V 1A TO252

IC REG LINEAR 2.5V 1A TO252

Supplier's Site
LDO Regulator Pos 2.5V 1A 3-Pin(2+Tab) TO-252 T/R - 233-AP7361-25D-13 - Utmel Electronic Limited
Hong Kong, China
LDO Regulator Pos 2.5V 1A 3-Pin(2+Tab) TO-252 T/R
233-AP7361-25D-13
LDO Regulator Pos 2.5V 1A 3-Pin(2+Tab) TO-252 T/R 233-AP7361-25D-13
LDO Regulator Pos 2.5V 1A 3-Pin(2+Tab) TO-252 T/R

LDO Regulator Pos 2.5V 1A 3-Pin(2+Tab) TO-252 T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 776-AP7361-25D-13 AP7361-25D-13DI-ND 1017818-AP7361-25D-13 AP7361-25D-13 AP7361-25D-13 233-AP7361-25D-13
Product Name 2.5V 1A TO252 Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - AP7361-25D-13 PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Regulator Pos 2.5V 1A 3-Pin(2+Tab) TO-252 T/R
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 Other; TO-252 DPAK DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63
Output Voltage 2.5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 volts
IOUT 0.1500 amps 1 amps 1 amps 1 amps 1 amps 1 amps
VIN 6 volts 6 volts 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

10A SOIC Power Management IC - 713-BQ2013HSN-A514TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; D
Operating Temperature 0 C (32 F)
View Details
2 suppliers
Motor Drivers, Controllers - A3942KLGTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 38-TFSOP (0.173", 4.40mm Width)
VIN 4.5 to 60 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 1220823 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT23; Other; Sot-23
View Details
PMIC - PMIC - Voltage Regulators - Linear - CAT6202VP2-GT3 - 914752-CAT6202VP2-GT3 - Win Source Electronics
Specs
Output Polarity Positive
Package Type Other; 8-TDFN (2.0x2.5)
Life Cycle Stage PhaseOut; Obsolete
View Details