DIODES Incorporated 1.8V 1A TO252 Voltage Regulator IC AP7361-18D-13

Description
IC REG LINEAR 1.8V 1A TO252 Product overview: AP7361-18D-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7361-18D-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 1.8V 1A TO252 Product overview: AP7361-18D-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7361-18D-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.8V 1A TO252 Voltage Regulator IC
776-AP7361-18D-13
1.8V 1A TO252 Voltage Regulator IC 776-AP7361-18D-13
IC REG LINEAR 1.8V 1A TO252 Product overview: AP7361-18D-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7361-18D-13 can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.8V 1A TO252 Product overview: AP7361-18D-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7361-18D-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7361-18D-13DI-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7361-18D-13DI-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7361-18D-13DI-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AP7361-18D-13 - 199225-AP7361-18D-13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP7361-18D-13
199225-AP7361-18D-13
PMIC - PMIC - Voltage Regulators - Linear - AP7361-18D-13 199225-AP7361-18D-13
Manufacturer: Diodes Incorporated Win Source Part Number: 199225-AP7361-18D-13 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.5V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Output Voltage: 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TO-252 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 0.7V @ 1A Operating Supply Current: 90μA PSRR: 65dB to 45dB (1kHz to 10kHz) Control Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 199225-AP7361-18D-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.5V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: TO-252
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.7V @ 1A
Operating Supply Current: 90μA
PSRR: 65dB to 45dB (1kHz to 10kHz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - AP7361-18D-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP7361-18D-13
PMIC - Voltage Regulators - Linear AP7361-18D-13
IC REG LINEAR 1.8V 1A TO252

IC REG LINEAR 1.8V 1A TO252

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP7361-18D-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP7361-18D-13
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP7361-18D-13
IC REG LINEAR 1.8V 1A TO252

IC REG LINEAR 1.8V 1A TO252

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-AP7361-18D-13 AP7361-18D-13DI-ND 199225-AP7361-18D-13 AP7361-18D-13 AP7361-18D-13
Product Name 1.8V 1A TO252 Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - AP7361-18D-13 PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 Other; TO-252 DPAK
Output Voltage 1.8 volts 1.8 volts 1.8 volts 1.8 volts
IOUT 0.1500 amps 1 amps 1 amps 1 amps 1 amps
VIN 6 volts 6 volts 6 volts
Unlock Full Specs
to access all available technical data