IC REG LINEAR 1.5V 1A SOT223R Product overview: AP7361-15ER-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7361-15ER-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1017815-AP7361-15ER-
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-223R-3
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 0.7V @ 1A
Operating Supply Current: 90μA
PSRR: 65dB to 45dB (1kHz to 10kHz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223R
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223R
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223R
IC REG LINEAR 1.5V 1A SOT223R
IC REG LINEAR 1.5V 1A SOT223R
IC REG LINEAR 1.5V 1A SOT223R
LDO Voltage Regulators 1A ADJ LDO Fixed Reg 1.5V 150mV 300mA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-AP7361-15ER-13 | 1017815-AP7361-15ER-13 | AP7361-15ER-13DITR-ND | AP7361-15ER-13 | AP7361-15ER-13 | AP7361-15ER-13 | AP7361-15ER-13 |
| Product Name | 1.5V 1A Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - AP7361-15ER-13 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; SOT-223R-3 | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | |||
| Output Voltage | 1.5 volts | 1.5 volts | 1.5 volts | 1.5 volts | 1.5 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | ||
| VIN | 6 volts | 6 volts | 6 volts | 6 volts |