Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 199224-AP7361-15D-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: TO-252
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 0.7V @ 1A
Operating Supply Current: 90μA
PSRR: 65dB to 45dB (1kHz to 10kHz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
IC REG LINEAR 1.5V 1A TO252 Product overview: AP7361-15D-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7361-15D-13 can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.5V 1A TO252
IC REG LINEAR 1.5V 1A TO252
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | AP7361-15D-13DI-ND | 199224-AP7361-15D-13 | 776-AP7361-15D-13 | AP7361-15D-13 | AP7361-15D-13 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - AP7361-15D-13 | 1.5V 1A TO252 Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Other; TO-252 | Other; Tape & Reel (TR) | DPAK | |
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |