DIODES Incorporated 1.2V 1A Voltage Regulator IC AP7361-12ER-13

Description
IC REG LINEAR 1.2V 1A SOT223R Product overview: AP7361-12ER-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7361-12ER-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 1.2V 1A SOT223R Product overview: AP7361-12ER-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7361-12ER-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.2V 1A Voltage Regulator IC
776-AP7361-12ER-13
1.2V 1A Voltage Regulator IC 776-AP7361-12ER-13
IC REG LINEAR 1.2V 1A SOT223R Product overview: AP7361-12ER-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7361-12ER-13 can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.2V 1A SOT223R Product overview: AP7361-12ER-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7361-12ER-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7361-12ER-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7361-12ER-13DITR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7361-12ER-13DITR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223R

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223R

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7361-12ER-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7361-12ER-13DIDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7361-12ER-13DIDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223R

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223R

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7361-12ER-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7361-12ER-13DICT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7361-12ER-13DICT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223R

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223R

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AP7361-12ER-13 - 861472-AP7361-12ER-13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP7361-12ER-13
861472-AP7361-12ER-13
PMIC - PMIC - Voltage Regulators - Linear - AP7361-12ER-13 861472-AP7361-12ER-13
Manufacturer: Diodes Incorporated Win Source Part Number: 861472-AP7361-12ER-1 3 Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed Output 1A SOT-223R Package: Reel - TR Package: TO-261-4, TO-261AA Mounting: Surface Mount Family Name: AP7361 Categories: Integrated Circuits (ICs) Case / Package: SOT-223R ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -AP7361-12ER-13DIDKR , -AP7361-12ER-13DITR, AP7361-12ER-13DITR, -AP7361-12ER-13DICT, AP7361-12ER-13DIDKR, AP7361-12ER-13DICT, AP7361-12ER-13DI, AP7361-12ER-13DI-ND

Manufacturer: Diodes Incorporated
Win Source Part Number: 861472-AP7361-12ER-13
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed Output 1A SOT-223R
Package: Reel - TR
Package: TO-261-4, TO-261AA
Mounting: Surface Mount
Family Name: AP7361
Categories: Integrated Circuits (ICs)
Case / Package: SOT-223R
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -AP7361-12ER-13DIDKR, -AP7361-12ER-13DITR, AP7361-12ER-13DITR, -AP7361-12ER-13DICT, AP7361-12ER-13DIDKR, AP7361-12ER-13DICT, AP7361-12ER-13DI, AP7361-12ER-13DI-ND

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - AP7361-12ER-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP7361-12ER-13
PMIC - Voltage Regulators - Linear AP7361-12ER-13
IC REG LINEAR 1.2V 1A SOT223R

IC REG LINEAR 1.2V 1A SOT223R

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
AP7361-12ER-13
LDO Voltage Regulators AP7361-12ER-13
LDO Voltage Regulators 1A ADJ LDO Fixed Reg 1.2V 150mV 300mA

LDO Voltage Regulators 1A ADJ LDO Fixed Reg 1.2V 150mV 300mA

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7361-12ER-13 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7361-12ER-13
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7361-12ER-13
IC REG LINEAR 1.2V 1A SOT223R

IC REG LINEAR 1.2V 1A SOT223R

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP7361-12ER-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP7361-12ER-13
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP7361-12ER-13
IC REG LINEAR 1.2V 1A SOT223R

IC REG LINEAR 1.2V 1A SOT223R

Supplier's Site
LDO Regulator Pos 1.2V 1A 4-Pin(3+Tab) SOT-223 T/R - 233-AP7361-12ER-13 - Utmel Electronic Limited
Hong Kong, China
LDO Regulator Pos 1.2V 1A 4-Pin(3+Tab) SOT-223 T/R
233-AP7361-12ER-13
LDO Regulator Pos 1.2V 1A 4-Pin(3+Tab) SOT-223 T/R 233-AP7361-12ER-13
LDO Regulator Pos 1.2V 1A 4-Pin(3+Tab) SOT-223 T/R

LDO Regulator Pos 1.2V 1A 4-Pin(3+Tab) SOT-223 T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 776-AP7361-12ER-13 AP7361-12ER-13DITR-ND 861472-AP7361-12ER-13 AP7361-12ER-13 AP7361-12ER-13 AP7361-12ER-13 AP7361-12ER-13 233-AP7361-12ER-13
Product Name 1.2V 1A Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - AP7361-12ER-13 PMIC - Voltage Regulators - Linear LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Regulator Pos 1.2V 1A 4-Pin(3+Tab) SOT-223 T/R
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) Other; TO-261-4, TO-261AA Other; SOT-223R Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA
Output Voltage 1.2 volts 1.2 volts 1.2 volts 1.2 volts 1.2 volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps
VIN 6 volts 6 volts 6 volts
Unlock Full Specs
to access all available technical data