The AP7354D-28FS4-7 is a low dropout linear voltage regulator designed to provide a stable output voltage of 2.8V with a maximum output current of 150mA. It operates within an input voltage range of 2.0V to 5.5V and features an ultra-low quiescent current as low as 0.25µA, making it suitable for battery-operated devices and applications requiring extended battery life. The device offers output voltage accuracy of ±1% and includes an enable pin for power management. It is available in a compact X2-DFN1010-4 (Type B) package, which is fully RoHS compliant and halogen-free. The AP7354D also provides ESD protection exceeding 4000V for the human body model and is rated for operation in ambient temperatures from -40°C to +85°C. This regulator is ideal for use in wearable electronics, sensor modules for IoT, and other low-power applications.
Win Source Part Number: 1244986-AP7354D-28FS
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 2.8V
Package / Case: 4-XDFN Exposed Pad
Supplier Device Package: X2-DFN1010-4 (Type B)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Protection Features: Over Current
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 0.6 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: AP7354D-28FS4-7DI
Base Product Number: AP7354
Voltage Dropout (Max): 0.4V @ 150mA
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA X2-DFN1010-4 (Type B)
IC REG LINEAR 2.8V 150MA 4DFN Product overview: AP7354D-28FS4-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7354D-28FS4-7 can be used for catalog matching and distributor lookup.
IC REG LINEAR 2.8V 150MA 4DFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1244986-AP7354D-28FS4-7 | AP7354D-28FS4-7DI-ND | 776-AP7354D-28FS4-7 | AP7354D-28FS4-7 |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.8V 150MA Voltage Regulator IC | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | ||
| Output Polarity | Positive | Positive | ||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | |
| Package Type | Other; Tape & Reel (TR) | Other; 4-XDFN Exposed Pad | Other; Tape & Reel (TR) | |
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable |