DIODES Incorporated Voltage Regulators - Linear AP7354D-28FS4-7

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA X2-DFN1010-4 (Type B)
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA X2-DFN1010-4 (Type B)
Datasheet
Datasheet Summary
Powered by GS/AI

The AP7354D-28FS4-7 is a linear voltage regulator designed to provide a fixed output voltage of 2.8V with a maximum output current of 150mA. It operates within a wide input voltage range of 2.0V to 5.5V and features an ultra-low quiescent current of just 0.25µA, making it suitable for low-power applications such as wearable electronics and battery-operated devices. The device offers an output voltage accuracy of ±1% and includes an enable input for power management. It is available in a compact X2-DFN1010-4 (Type B) package, which is lead-free and fully RoHS compliant. The AP7354D also provides ESD protection exceeding 4000V for the Human Body Model and is rated for operation in ambient temperatures from -40°C to +85°C. This regulator is ideal for applications requiring efficient power management with minimal standby current.

Datasheet Summary
Powered by GS/AI

The AP7354D-28FS4-7 is a linear voltage regulator designed to provide a fixed output voltage of 2.8V with a maximum output current of 150mA. It operates within a wide input voltage range of 2.0V to 5.5V and features an ultra-low quiescent current of just 0.25µA, making it suitable for low-power applications such as wearable electronics and battery-operated devices. The device offers an output voltage accuracy of ±1% and includes an enable input for power management. It is available in a compact X2-DFN1010-4 (Type B) package, which is lead-free and fully RoHS compliant. The AP7354D also provides ESD protection exceeding 4000V for the Human Body Model and is rated for operation in ambient temperatures from -40°C to +85°C. This regulator is ideal for applications requiring efficient power management with minimal standby current.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - AP7354D-28FS4-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
AP7354D-28FS4-7
Voltage Regulators - Linear AP7354D-28FS4-7
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA X2-DFN1010-4 (Type B)

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA X2-DFN1010-4 (Type B)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number AP7354D-28FS4-7
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1921472P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active High; Active Low, Active High
View Details
TPS3828-33-Q1 Automotive Catalog Processor Supervisory Circuits - 2T28-33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Open Drain; Active-low,Open-drain
View Details
7 suppliers
Voltage Reference - TLVH431NAQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Supervisors - AD5100YRQZ-0 - 909345-AD5100YRQZ-0 - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-QSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers