DIODES Incorporated Voltage Regulators - Linear AP7354-45FS4-7

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA X2-DFN1010-4
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA X2-DFN1010-4
Datasheet
Datasheet Summary
Powered by GS/AI

The AP7354-45FS4-7 is a linear voltage regulator designed to provide a fixed output voltage with a maximum output current of 150mA. It operates within a wide input voltage range of 2.0V to 5.5V and offers an output voltage of 4.5V with an accuracy of ±1%. This device features an ultra-low quiescent current of 0.25µA, making it suitable for low-power applications such as wearable electronics and battery-operated devices. The regulator includes an enable pin for on/off control and is available in the X2-DFN1010-4 (Type B) package. It also provides ESD protection exceeding 4000V for the Human Body Model and is fully RoHS compliant. The operating temperature range is from -40°C to +85°C, ensuring reliability in various environments.

Datasheet Summary
Powered by GS/AI

The AP7354-45FS4-7 is a linear voltage regulator designed to provide a fixed output voltage with a maximum output current of 150mA. It operates within a wide input voltage range of 2.0V to 5.5V and offers an output voltage of 4.5V with an accuracy of ±1%. This device features an ultra-low quiescent current of 0.25µA, making it suitable for low-power applications such as wearable electronics and battery-operated devices. The regulator includes an enable pin for on/off control and is available in the X2-DFN1010-4 (Type B) package. It also provides ESD protection exceeding 4000V for the Human Body Model and is fully RoHS compliant. The operating temperature range is from -40°C to +85°C, ensuring reliability in various environments.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - AP7354-45FS4-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
AP7354-45FS4-7
Voltage Regulators - Linear AP7354-45FS4-7
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA X2-DFN1010-4

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA X2-DFN1010-4

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number AP7354-45FS4-7
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897822 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low, Push Pull
View Details
TPS3836L30-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3836L30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers
Voltage Reference - TL431AFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1817-R23AKS-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details