Linear Voltage Regulator IC Positive Fixed 1 Output 150mA X2-DFN1010-4
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA X2-DFN1010-4
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA X2-DFN1010-4
X2-DFN1010-4 Linear Voltage Regulators (LDO) ROHS
IC REG LINEAR 3.3V 150MA 4DFN
IC REG LINEAR 3.3V 150MA 4DFN
IC REG LINEAR 3.3V 150MA 4DFN
| DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | AP7354-33FS4-7DITR-ND | AP7354-33FS4-7 | AP7354-33FS4-7 | AP7354-33FS4-7 | AP7354-33FS4-7 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Power Supply Chip >> Linear Voltage Regulators (LDO) | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; 4-XDFN Exposed Pad | Other; 4-XDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Enable |