DIODES Incorporated 2.8V 150MA Voltage Regulator IC AP7354-28FS4-7

Description
IC REG LINEAR 2.8V 150MA 4DFN Product overview: AP7354-28FS4-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7354-28FS4-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 2.8V 150MA 4DFN Product overview: AP7354-28FS4-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7354-28FS4-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.8V 150MA Voltage Regulator IC
776-AP7354-28FS4-7
2.8V 150MA Voltage Regulator IC 776-AP7354-28FS4-7
IC REG LINEAR 2.8V 150MA 4DFN Product overview: AP7354-28FS4-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7354-28FS4-7 can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.8V 150MA 4DFN Product overview: AP7354-28FS4-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7354-28FS4-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Industrial Automation and Controls - Machine Safety - Accessories -  - Win Source Electronics
Laguna Hills, CA, United States
Industrial Automation and Controls - Machine Safety - Accessories
Industrial Automation and Controls - Machine Safety - Accessories
Manufacturer: AMIS Category: Industrial Automation and Controls - Machine Safety - Accessories Part Status: Obsolete Output Type: Open Collector Number of Regulators: 1 Voltage - Input (Max): 25V Voltage - Output (Min/Fixed): 1.6V, -0.8V Voltage Dropout (Max): 0.4V @ 500mA Current - Quiescent (Iq): 5 µA Protection Features: Current Limit, Thermal Shutdown Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Package / Case: 8-SMD, No Lead

Manufacturer: AMIS
Category: Industrial Automation and Controls - Machine Safety - Accessories
Part Status: Obsolete
Output Type: Open Collector
Number of Regulators: 1
Voltage - Input (Max): 25V
Voltage - Output (Min/Fixed): 1.6V, -0.8V
Voltage Dropout (Max): 0.4V @ 500mA
Current - Quiescent (Iq): 5 µA
Protection Features: Current Limit, Thermal Shutdown
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder
Package / Case: 8-SMD, No Lead

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7354-28FS4-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7354-28FS4-7DICT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7354-28FS4-7DICT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA X2-DFN1010-4

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA X2-DFN1010-4

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7354-28FS4-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7354-28FS4-7DITR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7354-28FS4-7DITR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA X2-DFN1010-4

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA X2-DFN1010-4

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7354-28FS4-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7354-28FS4-7DIDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7354-28FS4-7DIDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA X2-DFN1010-4

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA X2-DFN1010-4

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - AP7354-28FS4-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP7354-28FS4-7
PMIC - Voltage Regulators - Linear AP7354-28FS4-7
IC REG LINEAR 2.8V 150MA 4DFN

IC REG LINEAR 2.8V 150MA 4DFN

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7354-28FS4-7 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7354-28FS4-7
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7354-28FS4-7
IC REG LINEAR 2.8V 150MA 4DFN

IC REG LINEAR 2.8V 150MA 4DFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP7354-28FS4-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP7354-28FS4-7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP7354-28FS4-7
IC REG LINEAR 2.8V 150MA 4DFN

IC REG LINEAR 2.8V 150MA 4DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-AP7354-28FS4-7 AP7354-28FS4-7DICT-ND AP7354-28FS4-7 AP7354-28FS4-7 AP7354-28FS4-7
Product Name 2.8V 150MA Voltage Regulator IC Industrial Automation and Controls - Machine Safety - Accessories Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Open Collector Fixed Fixed
Package Type Other; Tape & Reel (TR) Other; 8-SMD, No Lead Other; 4-XDFN Exposed Pad Other; 4-XDFN Exposed Pad
Output Voltage 2.8 volts 2.8 volts 2.8 volts 2.8 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
VIN 5.5 volts 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LDO Voltage Regulator IC - 85-BQ25050DQCR - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 7 volts
IOUT 1 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Motor Drivers, Controllers - A3950SEUTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 16-WQFN Exposed Pad
IOUT 2.8 amps
VIN 8 to 36 volts
View Details
Voltage Regulators - 155080 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT23; Other; Sot-23
View Details
PMIC - Voltage Regulators - Linear - ADP3303AR-2.7-REEL - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.2000 amps
View Details