LDO CMOS LOWCURR X2-DFN1010-4 (T Product overview: AP7353D-28FS4-7 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7353D-28FS4-7 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1381420-AP7353D-28FS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Current - Output: 250mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Current Limit, Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 2.8V
Mounting Type: Surface Mount
Package / Case: 4-XDFN Exposed Pad
Supplier Device Package: X2-DFN1010-4 (Type B)
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 90dB ~ 70dB (100Hz ~ 10kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
Current - Quiescent (Iq): 27 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Voltage Dropout (Max): 0.155V @ 250mA
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 5,000 pcs
IC REG LINEAR 2.8V X2-DFN10104
IC REG LINEAR 2.8V X2-DFN10104
IC REG LINEAR 2.8V X2-DFN10104
LDO CMOS LOWCURR X2-DFN1010-4 (T
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-AP7353D-28FS4-7 | 1381420-AP7353D-28FS4-7 | 31-AP7353D-28FS4-7CT-ND | AP7353D-28FS4-7 |
| Product Name | LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |
| Package Type | Other; Tape & Reel (TR) | Other; Tape & Reel (TR) | Other; 4-XDFN Exposed Pad | |
| Output Voltage | 2.8 volts | 2.8 volts | 2.8 volts | |
| IOUT | 0.2500 amps | 0.2500 amps | 0.2500 amps | |
| Dropout Voltage | 0.0920 volts | 0.1550 volts | 0.1550 volts |