DIODES Incorporated Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7353D-25CV4-7

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA X1-WLB0707-4 (Type A1)
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA X1-WLB0707-4 (Type A1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP7353D-25CV4-7TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP7353D-25CV4-7TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP7353D-25CV4-7TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA X1-WLB0707-4 (Type A1)

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA X1-WLB0707-4 (Type A1)

Buy Now Datasheet
Singapore, Singapore
2.5V 250MA Voltage Regulator IC
776-AP7353D-25CV4-7
2.5V 250MA Voltage Regulator IC 776-AP7353D-25CV4-7
IC REG LIN 2.5V 250MA X1WLB0707 Product overview: AP7353D-25CV4-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 250MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7353D-25CV4-7 can be used for catalog matching and distributor lookup.

IC REG LIN 2.5V 250MA X1WLB0707 Product overview: AP7353D-25CV4-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 250MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7353D-25CV4-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1038258-AP7353D-25CV4-7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1038258-AP7353D-25CV4-7
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1038258-AP7353D-25CV4-7
Win Source Part Number: 1038258-AP7353D-25CV 4-7 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 250mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 2.5V Package / Case: 4-XFBGA, WLBGA Supplier Device Package: X1-WLB0707-4 (Type A1) Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 90dB ~ 70dB (100Hz ~ 10kHz) Protection Features: Over Current, Over Temperature, Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 27 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: 31-AP7353D-25CV4-7TR ,31-AP7353D-25CV4-7D KR,31-AP7353D-25CV4- 7CT Base Product Number: AP7353 Voltage Dropout (Max): 0.166V @ 250mA

Win Source Part Number: 1038258-AP7353D-25CV4-7
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 250mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 2.5V
Package / Case: 4-XFBGA, WLBGA
Supplier Device Package: X1-WLB0707-4 (Type A1)
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 90dB ~ 70dB (100Hz ~ 10kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 27 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: 31-AP7353D-25CV4-7TR,31-AP7353D-25CV4-7DKR,31-AP7353D-25CV4-7CT
Base Product Number: AP7353
Voltage Dropout (Max): 0.166V @ 250mA

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP7353D-25CV4-7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP7353D-25CV4-7
IC REG LIN 2.5V 250MA X1WLB0707

IC REG LIN 2.5V 250MA X1WLB0707

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7353D-25CV4-7 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7353D-25CV4-7
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7353D-25CV4-7
IC REG LIN 2.5V 250MA X1WLB0707

IC REG LIN 2.5V 250MA X1WLB0707

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - AP7353D-25CV4-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP7353D-25CV4-7
PMIC - Voltage Regulators - Linear AP7353D-25CV4-7
IC REG LIN 2.5V 250MA X1WLB0707

IC REG LIN 2.5V 250MA X1WLB0707

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 31-AP7353D-25CV4-7TR-ND 776-AP7353D-25CV4-7 1038258-AP7353D-25CV4-7 AP7353D-25CV4-7 AP7353D-25CV4-7 AP7353D-25CV4-7
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2.5V 250MA Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type Other; 4-XFBGA, WLBGA Other; Tape & Reel (TR) Other; Tape & Reel Other; 4-XFBGA, WLBGA
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data