DIODES Incorporated Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear AP7353-33FS4-7

Description
Win Source Part Number: 1167498-AP7353-33FS4 -7 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Current - Output: 250mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 3.3V Package / Case: 4-XDFN Exposed Pad Supplier Device Package: X2-DFN1010-4 (Type B) Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 90dB ~ 70dB (100Hz ~ 10kHz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 77 pct. Current - Quiescent (Iq): 27 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: 31-AP7353-33FS4-7TR, 31-AP7353-33FS4-7DKR ,31-AP7353-33FS4-7CT Base Product Number: AP7353 Voltage Dropout (Max): 0.142V @ 250mA
Request a Quote Datasheet
Description
Win Source Part Number: 1167498-AP7353-33FS4 -7 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Current - Output: 250mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 3.3V Package / Case: 4-XDFN Exposed Pad Supplier Device Package: X2-DFN1010-4 (Type B) Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 90dB ~ 70dB (100Hz ~ 10kHz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 77 pct. Current - Quiescent (Iq): 27 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: 31-AP7353-33FS4-7TR, 31-AP7353-33FS4-7DKR ,31-AP7353-33FS4-7CT Base Product Number: AP7353 Voltage Dropout (Max): 0.142V @ 250mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1167498-AP7353-33FS4-7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1167498-AP7353-33FS4-7
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1167498-AP7353-33FS4-7
Win Source Part Number: 1167498-AP7353-33FS4 -7 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Current - Output: 250mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 3.3V Package / Case: 4-XDFN Exposed Pad Supplier Device Package: X2-DFN1010-4 (Type B) Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 90dB ~ 70dB (100Hz ~ 10kHz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 77 pct. Current - Quiescent (Iq): 27 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: 31-AP7353-33FS4-7TR, 31-AP7353-33FS4-7DKR ,31-AP7353-33FS4-7CT Base Product Number: AP7353 Voltage Dropout (Max): 0.142V @ 250mA

Win Source Part Number: 1167498-AP7353-33FS4-7
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 250mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 3.3V
Package / Case: 4-XDFN Exposed Pad
Supplier Device Package: X2-DFN1010-4 (Type B)
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 90dB ~ 70dB (100Hz ~ 10kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
Current - Quiescent (Iq): 27 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: 31-AP7353-33FS4-7TR,31-AP7353-33FS4-7DKR,31-AP7353-33FS4-7CT
Base Product Number: AP7353
Voltage Dropout (Max): 0.142V @ 250mA

Buy Now
Singapore, Singapore
3.3V 250MA Voltage Regulator IC
776-AP7353-33FS4-7
3.3V 250MA Voltage Regulator IC 776-AP7353-33FS4-7
IC REG LINEAR 3.3V 250MA 4DFN Product overview: AP7353-33FS4-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 250MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7353-33FS4-7 can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 250MA 4DFN Product overview: AP7353-33FS4-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 250MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7353-33FS4-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP7353-33FS4-7TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP7353-33FS4-7TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP7353-33FS4-7TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA X2-DFN1010-4 (Type B)

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA X2-DFN1010-4 (Type B)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP7353-33FS4-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP7353-33FS4-7DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP7353-33FS4-7DKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA X2-DFN1010-4 (Type B)

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA X2-DFN1010-4 (Type B)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP7353-33FS4-7CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP7353-33FS4-7CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP7353-33FS4-7CT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA X2-DFN1010-4 (Type B)

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA X2-DFN1010-4 (Type B)

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - AP7353-33FS4-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP7353-33FS4-7
PMIC - Voltage Regulators - Linear AP7353-33FS4-7
IC REG LINEAR 3.3V 250MA 4DFN

IC REG LINEAR 3.3V 250MA 4DFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP7353-33FS4-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP7353-33FS4-7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP7353-33FS4-7
IC REG LINEAR 3.3V 250MA 4DFN

IC REG LINEAR 3.3V 250MA 4DFN

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7353-33FS4-7 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7353-33FS4-7
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7353-33FS4-7
IC REG LINEAR 3.3V 250MA 4DFN

IC REG LINEAR 3.3V 250MA 4DFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1167498-AP7353-33FS4-7 776-AP7353-33FS4-7 31-AP7353-33FS4-7TR-ND AP7353-33FS4-7 AP7353-33FS4-7 AP7353-33FS4-7
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 3.3V 250MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Standard Standard
Output Polarity Positive Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed
Package Type Other; Tape & Reel Other; Tape & Reel (TR) Other; 4-XDFN Exposed Pad Other; 4-XDFN Exposed Pad
Special Features Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data