Linear Voltage Regulator IC Positive Fixed 1 Output 250mA X1-WLB0707-4 (Type A1)
IC REG LIN 3.3V 250MA X1WLB0707
IC REG LIN 3.3V 250MA X1WLB0707
IC REG LIN 3.3V 250MA X1WLB0707
| DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 31-AP7353-33CV4-7TR-ND | AP7353-33CV4-7 | AP7353-33CV4-7 | AP7353-33CV4-7 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | Positive | ||
| Output Voltage Type | Fixed | Fixed | ||
| Package Type | Other; 4-XFBGA, WLBGA | Other; 4-XFBGA, WLBGA | ||
| Special Features | Input Overcurrent Protection | Enable |