LDO CMOS LOWCURR X1-WLB0707-4 T&
LDO CMOS LOWCURR X1-WLB0707-4 T&
| ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | AP7353-28CV4-7 | AP7353-28CV4-7 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed | |
| Package Type | Other; 4-XFBGA, WLBGA | |
| Output Voltage | 2.8 volts | 2.8 volts |
| IOUT | 0.2500 amps | 0.2500 amps |