IC REG LINEAR 3.3V 150MA SOT-25
IC REG LINEAR 3.3V 150MA SOT-25
IC REG LINEAR 3.3V 150MA SOT-25
LDO CMOS LOWCURR SOT25 T&R 3K
LDO CMOS LOWCURR SOT25 T&R 3K
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 31-AP7351D-33W5-7TR-ND | AP7351D-33W5-7 | AP7351D-33W5-7 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | ||
| Output Polarity | Positive | Positive | |
| Output Voltage Type | Fixed | Fixed | |
| Package Type | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | |
| Special Features | Input Overcurrent Protection |