DIODES Incorporated Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7351D-12FS4-7B

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA X2-DFN1010-4 (Type B)
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA X2-DFN1010-4 (Type B)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP7351D-12FS4-7BTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP7351D-12FS4-7BTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP7351D-12FS4-7BTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA X2-DFN1010-4 (Type B)

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA X2-DFN1010-4 (Type B)

Buy Now Datasheet
Singapore, Singapore
1.2V 150MA Voltage Regulator IC
776-AP7351D-12FS4-7B
1.2V 150MA Voltage Regulator IC 776-AP7351D-12FS4-7B
IC REG LINEAR 1.2V 150MA 4DFN Product overview: AP7351D-12FS4-7B from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7351D-12FS4-7B can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.2V 150MA 4DFN Product overview: AP7351D-12FS4-7B from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7351D-12FS4-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1348953-AP7351D-12FS4-7B - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1348953-AP7351D-12FS4-7B
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1348953-AP7351D-12FS4-7B
Win Source Part Number: 1348953-AP7351D-12FS 4-7B Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 10,000 Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1.2V Mounting Type: Surface Mount Package / Case: 4-XDFN Exposed Pad Supplier Device Package: X2-DFN1010-4 (Type B) Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 60dB (1kHz) Protection Features: Over Current ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 1 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: AP7351 Voltage Dropout (Max): 0.9V @ 150mA

Win Source Part Number: 1348953-AP7351D-12FS4-7B
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 10,000
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.2V
Mounting Type: Surface Mount
Package / Case: 4-XDFN Exposed Pad
Supplier Device Package: X2-DFN1010-4 (Type B)
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 60dB (1kHz)
Protection Features: Over Current
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 1 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: AP7351
Voltage Dropout (Max): 0.9V @ 150mA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP7351D-12FS4-7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP7351D-12FS4-7B
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP7351D-12FS4-7B
IC REG LINEAR 1.2V 150MA 4DFN

IC REG LINEAR 1.2V 150MA 4DFN

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7351D-12FS4-7B - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7351D-12FS4-7B
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7351D-12FS4-7B
IC REG LINEAR 1.2V 150MA 4DFN

IC REG LINEAR 1.2V 150MA 4DFN

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - AP7351D-12FS4-7B - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP7351D-12FS4-7B
PMIC - Voltage Regulators - Linear AP7351D-12FS4-7B
IC REG LINEAR 1.2V 150MA 4DFN

IC REG LINEAR 1.2V 150MA 4DFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 31-AP7351D-12FS4-7BTR-ND 776-AP7351D-12FS4-7B 1348953-AP7351D-12FS4-7B AP7351D-12FS4-7B AP7351D-12FS4-7B AP7351D-12FS4-7B
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.2V 150MA Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type Other; 4-XDFN Exposed Pad Other; Tape & Reel (TR) Other; Tape & Reel Other; 4-XDFN Exposed Pad
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data