DIODES Incorporated Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7350D-18CF4-7

Description
IC REG LINEAR 1.8V X2-WLB0606-4
Request a Quote Datasheet
Description
IC REG LINEAR 1.8V X2-WLB0606-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP7350D-18CF4-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP7350D-18CF4-7DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP7350D-18CF4-7DKR-ND
IC REG LINEAR 1.8V X2-WLB0606-4

IC REG LINEAR 1.8V X2-WLB0606-4

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP7350D-18CF4-7TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP7350D-18CF4-7TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP7350D-18CF4-7TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA X2-WLB0606-4

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA X2-WLB0606-4

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP7350D-18CF4-7CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP7350D-18CF4-7CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP7350D-18CF4-7CT-ND
IC REG LINEAR 1.8V X2-WLB0606-4

IC REG LINEAR 1.8V X2-WLB0606-4

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AP7350D-18CF4-7 - 911576-AP7350D-18CF4-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP7350D-18CF4-7
911576-AP7350D-18CF4-7
PMIC - PMIC - Voltage Regulators - Linear - AP7350D-18CF4-7 911576-AP7350D-18CF4-7
Manufacturer: Diodes Incorporated Win Source Part Number: 911576-AP7350D-18CF4 -7 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA X2-WLB0606-4 Package: 4-XFBGA, WLBGA Package: Reel - TR Mounting: Surface Mount Family Name: AP7350 Categories: Integrated Circuits (ICs) Case / Package: X2-WLB0606-4 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 911576-AP7350D-18CF4-7
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA X2-WLB0606-4
Package: 4-XFBGA, WLBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: AP7350
Categories: Integrated Circuits (ICs)
Case / Package: X2-WLB0606-4
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
1.8V 150MA Voltage Regulator IC
776-AP7350D-18CF4-7
1.8V 150MA Voltage Regulator IC 776-AP7350D-18CF4-7
IC REG LIN 1.8V 150MA X2WLB0606 Product overview: AP7350D-18CF4-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7350D-18CF4-7 can be used for catalog matching and distributor lookup.

IC REG LIN 1.8V 150MA X2WLB0606 Product overview: AP7350D-18CF4-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7350D-18CF4-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC REG LIN 1.8V X2WLB0606-4 - 233-AP7350D-18CF4-7 - Utmel Electronic Limited
Hong Kong, China
IC REG LIN 1.8V X2WLB0606-4
233-AP7350D-18CF4-7
IC REG LIN 1.8V X2WLB0606-4 233-AP7350D-18CF4-7
IC REG LIN 1.8V X2WLB0606-4

IC REG LIN 1.8V X2WLB0606-4

Supplier's Site
PMIC - Voltage Regulators - Linear - AP7350D-18CF4-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP7350D-18CF4-7
PMIC - Voltage Regulators - Linear AP7350D-18CF4-7
IC REG LIN 1.8V 150MA X2WLB0606

IC REG LIN 1.8V 150MA X2WLB0606

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7350D-18CF4-7 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7350D-18CF4-7
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7350D-18CF4-7
IC REG LIN 1.8V 150MA X2WLB0606

IC REG LIN 1.8V 150MA X2WLB0606

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP7350D-18CF4-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP7350D-18CF4-7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP7350D-18CF4-7
IC REG LIN 1.8V 150MA X2WLB0606

IC REG LIN 1.8V 150MA X2WLB0606

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 31-AP7350D-18CF4-7DKR-ND 911576-AP7350D-18CF4-7 776-AP7350D-18CF4-7 233-AP7350D-18CF4-7 AP7350D-18CF4-7 AP7350D-18CF4-7 AP7350D-18CF4-7
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - AP7350D-18CF4-7 1.8V 150MA Voltage Regulator IC IC REG LIN 1.8V X2WLB0606-4 PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type Other; 4-XFBGA, WLBGA Other; X2-WLB0606-4 Other; Tape & Reel (TR) Other; 4-XFBGA, WLBGA Other; 4-XFBGA, WLBGA
Output Voltage 1.8 volts 1.8 volts 1.8 volts 1.8 volts
Unlock Full Specs
to access all available technical data