DIODES Incorporated Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7350D-12CF4-7

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA X2-WLB0606-4
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA X2-WLB0606-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7350D-12CF4-7-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7350D-12CF4-7-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7350D-12CF4-7-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA X2-WLB0606-4

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA X2-WLB0606-4

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AP7350D-12CF4-7 - 801292-AP7350D-12CF4-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP7350D-12CF4-7
801292-AP7350D-12CF4-7
PMIC - PMIC - Voltage Regulators - Linear - AP7350D-12CF4-7 801292-AP7350D-12CF4-7
Manufacturer: Diodes Incorporated Win Source Part Number: 801292-AP7350D-12CF4 -7 Packaging: Reel Mounting Style: SMD Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Output (Min/Fixed): 1.2V Supplier Device Package: X2-WLB0606-4 Temperature Range - Operating: -40°C ~ 85°C Maximum Input Voltage: 5.25V Protection Features: Current Limit Manufacturer Package: 4-XFBGA, WLBGA Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 Maximum Dropout Voltage: 0.9V at 150mA Current - Quiescent (Iq): 400nA

Manufacturer: Diodes Incorporated
Win Source Part Number: 801292-AP7350D-12CF4-7
Packaging: Reel
Mounting Style: SMD
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 1.2V
Supplier Device Package: X2-WLB0606-4
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 5.25V
Protection Features: Current Limit
Manufacturer Package: 4-XFBGA, WLBGA
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
Maximum Dropout Voltage: 0.9V at 150mA
Current - Quiescent (Iq): 400nA

Buy Now
Singapore, Singapore
1.2V 150MA Voltage Regulator IC
776-AP7350D-12CF4-7
1.2V 150MA Voltage Regulator IC 776-AP7350D-12CF4-7
IC REG LIN 1.2V 150MA X2WLB0606 Product overview: AP7350D-12CF4-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7350D-12CF4-7 can be used for catalog matching and distributor lookup.

IC REG LIN 1.2V 150MA X2WLB0606 Product overview: AP7350D-12CF4-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7350D-12CF4-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7350D-12CF4-7 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7350D-12CF4-7
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7350D-12CF4-7
IC REG LIN 1.2V 150MA X2WLB0606

IC REG LIN 1.2V 150MA X2WLB0606

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP7350D-12CF4-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP7350D-12CF4-7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP7350D-12CF4-7
IC REG LIN 1.2V 150MA X2WLB0606

IC REG LIN 1.2V 150MA X2WLB0606

Supplier's Site
PMIC - Voltage Regulators - Linear - AP7350D-12CF4-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP7350D-12CF4-7
PMIC - Voltage Regulators - Linear AP7350D-12CF4-7
IC REG LIN 1.2V 150MA X2WLB0606

IC REG LIN 1.2V 150MA X2WLB0606

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number AP7350D-12CF4-7-ND 801292-AP7350D-12CF4-7 776-AP7350D-12CF4-7 AP7350D-12CF4-7 AP7350D-12CF4-7 AP7350D-12CF4-7
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - AP7350D-12CF4-7 1.2V 150MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; 4-XFBGA, WLBGA Other; 4-XFBGA, WLBGA Other; Tape & Reel (TR) Other; 4-XFBGA, WLBGA
Output Voltage 1.2 volts 1.2 volts 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data