IC REG LIN 4.5V 150MA X2WLB0606 Product overview: AP7350-45CF4-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.5V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7350-45CF4-7 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1045459-AP7350-45CF4
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.25V
Voltage - Output (Min/Fixed): 4.5V
Package / Case: 4-XFBGA, WLBGA
Supplier Device Package: X2-WLB0606-4
Temperature Range - Operating: -40°C ~ 85°C (TA)
Protection Features: Current Limit
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 700 nA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: AP7350
Voltage Dropout (Max): 0.35V @ 150mA
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA X2-WLB0606-4
LDO Voltage Regulators LDO CMOS LowCurr
IC REG LIN 4.5V 150MA X2WLB0606
IC REG LIN 4.5V 150MA X2WLB0606
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-AP7350-45CF4-7 | 1045459-AP7350-45CF4-7 | AP7350-45CF4-7-ND | AP7350-45CF4-7 | AP7350-45CF4-7 | AP7350-45CF4-7 |
| Product Name | 4.5V 150MA Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; Tape & Reel (TR) | Other; 4-XFBGA, WLBGA | |||
| Output Voltage | 4.5 volts | 4.5 volts | 4.5 volts | |||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | ||
| Dropout Voltage | 0.1400 volts | 0.3500 volts | 0.3500 volts |