Linear Voltage Regulator IC Positive Fixed 1 Output 150mA X2-WLB0606-4
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA X2-WLB0606-4
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA X2-WLB0606-4
IC REG LIN 3.3V 150MA X2WLB0606
IC REG LIN 3.3V 150MA X2WLB0606
IC REG LIN 3.3V 150MA X2WLB0606
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | AP7350-33CF4-7DICT-ND | AP7350-33CF4-7 | AP7350-33CF4-7 | AP7350-33CF4-7 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | Positive | ||
| Output Voltage Type | Fixed | Fixed | ||
| Package Type | Other; 4-XFBGA, WLBGA | Other; 4-XFBGA, WLBGA | ||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts |