DIODES Incorporated 2.7V 150MA Voltage Regulator IC AP7350-27CF4-7

Description
IC REG LIN 2.7V 150MA X2WLB0606 Product overview: AP7350-27CF4-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7350-27CF4-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LIN 2.7V 150MA X2WLB0606 Product overview: AP7350-27CF4-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7350-27CF4-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.7V 150MA Voltage Regulator IC
776-AP7350-27CF4-7
2.7V 150MA Voltage Regulator IC 776-AP7350-27CF4-7
IC REG LIN 2.7V 150MA X2WLB0606 Product overview: AP7350-27CF4-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7350-27CF4-7 can be used for catalog matching and distributor lookup.

IC REG LIN 2.7V 150MA X2WLB0606 Product overview: AP7350-27CF4-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7350-27CF4-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7350-27CF4-7-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7350-27CF4-7-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7350-27CF4-7-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA X2-WLB0606-4

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA X2-WLB0606-4

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AP7350-27CF4-7 - 911575-AP7350-27CF4-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP7350-27CF4-7
911575-AP7350-27CF4-7
PMIC - PMIC - Voltage Regulators - Linear - AP7350-27CF4-7 911575-AP7350-27CF4-7
Manufacturer: Diodes Incorporated Win Source Part Number: 911575-AP7350-27CF4- 7 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA X2-WLB0606-4 Package: 4-XFBGA, WLBGA Package: Reel - TR Mounting: Surface Mount Family Name: AP7350 Categories: Integrated Circuits (ICs) Case / Package: X2-WLB0606-4 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 911575-AP7350-27CF4-7
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA X2-WLB0606-4
Package: 4-XFBGA, WLBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: AP7350
Categories: Integrated Circuits (ICs)
Case / Package: X2-WLB0606-4
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
IC REG LINEAR 2.7V X2WLB0606-4 - 233-AP7350-27CF4-7 - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 2.7V X2WLB0606-4
233-AP7350-27CF4-7
IC REG LINEAR 2.7V X2WLB0606-4 233-AP7350-27CF4-7
IC REG LINEAR 2.7V X2WLB0606-4

IC REG LINEAR 2.7V X2WLB0606-4

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP7350-27CF4-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP7350-27CF4-7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP7350-27CF4-7
IC REG LIN 2.7V 150MA X2WLB0606

IC REG LIN 2.7V 150MA X2WLB0606

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
AP7350-27CF4-7
LDO Voltage Regulators AP7350-27CF4-7
LDO Voltage Regulators LDO CMOS LowCurr

LDO Voltage Regulators LDO CMOS LowCurr

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - AP7350-27CF4-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP7350-27CF4-7
PMIC - Voltage Regulators - Linear AP7350-27CF4-7
IC REG LIN 2.7V 150MA X2WLB0606

IC REG LIN 2.7V 150MA X2WLB0606

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-AP7350-27CF4-7 AP7350-27CF4-7-ND 911575-AP7350-27CF4-7 233-AP7350-27CF4-7 AP7350-27CF4-7 AP7350-27CF4-7 AP7350-27CF4-7
Product Name 2.7V 150MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - AP7350-27CF4-7 IC REG LINEAR 2.7V X2WLB0606-4 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) Other; 4-XFBGA, WLBGA Other; X2-WLB0606-4 Other; 4-XFBGA, WLBGA
Output Voltage 2.7 volts 2.7 volts 2.7 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
Dropout Voltage 0.2100 volts 0.4400 volts 0.4400 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6276ELWTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24179YBGR - ODG (Origin Data Global)
Specs
Package Type Other; 56-XFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 1221245 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details