DIODES Incorporated 1.5V 150MA Voltage Regulator IC AP7350-15CF4-7

Description
IC REG LIN 1.5V 150MA X2WLB0606 Product overview: AP7350-15CF4-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7350-15CF4-7 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC REG LIN 1.5V 150MA X2WLB0606 Product overview: AP7350-15CF4-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7350-15CF4-7 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AP7350-15CF4-7 is a low dropout linear voltage regulator designed for applications requiring high output voltage accuracy and low power consumption. It operates within an input voltage range of 2.0V to 5.25V and can deliver a maximum output current of 150mA. The output voltage is fixed at 1.5V with an accuracy of ±1%, making it suitable for precise voltage regulation. This regulator features an ultra-low quiescent current of 0.25µA and a typical standby current of just 0.02µA, which is advantageous for battery-operated devices that require extended battery life. The AP7350 is housed in a compact X2-WLB0606-4 package, one of the smallest in the industry, allowing for minimal board space usage. The device includes an enable pin for on/off control and is equipped with ESD protection exceeding 4000V for the Human Body Model. It is also fully RoHS compliant and free from halogens and antimony, making it a "green" device. The operating temperature range is -40°C to +85°C, suitable for various environmental conditions. This product is ideal for low-power handheld devices, wearable electronics, and sensor modules in Internet-of-Things (IoT) applications.

Datasheet Summary
Powered by GS/AI

The AP7350-15CF4-7 is a low dropout linear voltage regulator designed for applications requiring high output voltage accuracy and low power consumption. It operates within an input voltage range of 2.0V to 5.25V and can deliver a maximum output current of 150mA. The output voltage is fixed at 1.5V with an accuracy of ±1%, making it suitable for precise voltage regulation. This regulator features an ultra-low quiescent current of 0.25µA and a typical standby current of just 0.02µA, which is advantageous for battery-operated devices that require extended battery life. The AP7350 is housed in a compact X2-WLB0606-4 package, one of the smallest in the industry, allowing for minimal board space usage. The device includes an enable pin for on/off control and is equipped with ESD protection exceeding 4000V for the Human Body Model. It is also fully RoHS compliant and free from halogens and antimony, making it a "green" device. The operating temperature range is -40°C to +85°C, suitable for various environmental conditions. This product is ideal for low-power handheld devices, wearable electronics, and sensor modules in Internet-of-Things (IoT) applications.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.5V 150MA Voltage Regulator IC
776-AP7350-15CF4-7
1.5V 150MA Voltage Regulator IC 776-AP7350-15CF4-7
IC REG LIN 1.5V 150MA X2WLB0606 Product overview: AP7350-15CF4-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7350-15CF4-7 can be used for catalog matching and distributor lookup.

IC REG LIN 1.5V 150MA X2WLB0606 Product overview: AP7350-15CF4-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7350-15CF4-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AP7350-15CF4-7 - 802146-AP7350-15CF4-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP7350-15CF4-7
802146-AP7350-15CF4-7
PMIC - PMIC - Voltage Regulators - Linear - AP7350-15CF4-7 802146-AP7350-15CF4-7
Manufacturer: Diodes Incorporated Win Source Part Number: 802146-AP7350-15CF4- 7 Packaging: Reel Mounting Style: SMD Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Output (Min/Fixed): 1.5V Supplier Device Package: X2-WLB0606-4 Temperature Range - Operating: -40°C ~ 85°C Maximum Input Voltage: 5.25V Protection Features: Current Limit Manufacturer Package: 4-XFBGA, WLBGA Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.75V at 150mA Current - Quiescent (Iq): 400nA

Manufacturer: Diodes Incorporated
Win Source Part Number: 802146-AP7350-15CF4-7
Packaging: Reel
Mounting Style: SMD
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 1.5V
Supplier Device Package: X2-WLB0606-4
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 5.25V
Protection Features: Current Limit
Manufacturer Package: 4-XFBGA, WLBGA
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.75V at 150mA
Current - Quiescent (Iq): 400nA

Buy Now
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7350-15CF4-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7350-15CF4-7DITR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7350-15CF4-7DITR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA X2-WLB0606-4

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA X2-WLB0606-4

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP7350-15CF4-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP7350-15CF4-7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP7350-15CF4-7
IC REG LIN 1.5V 150MA X2WLB0606

IC REG LIN 1.5V 150MA X2WLB0606

Supplier's Site
IC REG LIN 1.5V X2WLB0606-4 - 233-AP7350-15CF4-7 - Utmel Electronic Limited
Hong Kong, China
IC REG LIN 1.5V X2WLB0606-4
233-AP7350-15CF4-7
IC REG LIN 1.5V X2WLB0606-4 233-AP7350-15CF4-7
IC REG LIN 1.5V X2WLB0606-4

IC REG LIN 1.5V X2WLB0606-4

Supplier's Site
PMIC - Voltage Regulators - Linear - AP7350-15CF4-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP7350-15CF4-7
PMIC - Voltage Regulators - Linear AP7350-15CF4-7
IC REG LIN 1.5V 150MA X2WLB0606

IC REG LIN 1.5V 150MA X2WLB0606

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-AP7350-15CF4-7 802146-AP7350-15CF4-7 AP7350-15CF4-7DITR-ND AP7350-15CF4-7 233-AP7350-15CF4-7 AP7350-15CF4-7
Product Name 1.5V 150MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - AP7350-15CF4-7 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear IC REG LIN 1.5V X2WLB0606-4 PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) Other; 4-XFBGA, WLBGA Other; 4-XFBGA, WLBGA Other; 4-XFBGA, WLBGA
Output Voltage 1.5 volts 1.5 volts 1.5 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
Dropout Voltage 0.4300 volts 0.7500 volts 0.7500 volts 0.7500 volts
Unlock Full Specs
to access all available technical data