DIODES Incorporated PMIC - PMIC - Voltage Regulators - Linear - AP7350-12CF4-7 AP7350-12CF4-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 801289-AP7350-12CF4- 7 Packaging: Reel Mounting Style: SMD Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Output (Min/Fixed): 1.2V Supplier Device Package: X2-WLB0606-4 Temperature Range - Operating: -40°C ~ 85°C Maximum Input Voltage: 5.25V Protection Features: Current Limit Manufacturer Package: 4-XFBGA, WLBGA Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.9V at 150mA Current - Quiescent (Iq): 400nA
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 801289-AP7350-12CF4- 7 Packaging: Reel Mounting Style: SMD Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Output (Min/Fixed): 1.2V Supplier Device Package: X2-WLB0606-4 Temperature Range - Operating: -40°C ~ 85°C Maximum Input Voltage: 5.25V Protection Features: Current Limit Manufacturer Package: 4-XFBGA, WLBGA Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.9V at 150mA Current - Quiescent (Iq): 400nA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - AP7350-12CF4-7 - 801289-AP7350-12CF4-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP7350-12CF4-7
801289-AP7350-12CF4-7
PMIC - PMIC - Voltage Regulators - Linear - AP7350-12CF4-7 801289-AP7350-12CF4-7
Manufacturer: Diodes Incorporated Win Source Part Number: 801289-AP7350-12CF4- 7 Packaging: Reel Mounting Style: SMD Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Output (Min/Fixed): 1.2V Supplier Device Package: X2-WLB0606-4 Temperature Range - Operating: -40°C ~ 85°C Maximum Input Voltage: 5.25V Protection Features: Current Limit Manufacturer Package: 4-XFBGA, WLBGA Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.9V at 150mA Current - Quiescent (Iq): 400nA

Manufacturer: Diodes Incorporated
Win Source Part Number: 801289-AP7350-12CF4-7
Packaging: Reel
Mounting Style: SMD
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 1.2V
Supplier Device Package: X2-WLB0606-4
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 5.25V
Protection Features: Current Limit
Manufacturer Package: 4-XFBGA, WLBGA
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.9V at 150mA
Current - Quiescent (Iq): 400nA

Buy Now
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7350-12CF4-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7350-12CF4-7DITR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7350-12CF4-7DITR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA X2-WLB0606-4

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA X2-WLB0606-4

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7350-12CF4-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7350-12CF4-7DIDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7350-12CF4-7DIDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA X2-WLB0606-4

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA X2-WLB0606-4

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7350-12CF4-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7350-12CF4-7DICT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7350-12CF4-7DICT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA X2-WLB0606-4

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA X2-WLB0606-4

Buy Now Datasheet
Singapore, Singapore
1.2V 150MA Voltage Regulator IC
776-AP7350-12CF4-7
1.2V 150MA Voltage Regulator IC 776-AP7350-12CF4-7
IC REG LIN 1.2V 150MA X2WLB0606 Product overview: AP7350-12CF4-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7350-12CF4-7 can be used for catalog matching and distributor lookup.

IC REG LIN 1.2V 150MA X2WLB0606 Product overview: AP7350-12CF4-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7350-12CF4-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - AP7350-12CF4-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP7350-12CF4-7
PMIC - Voltage Regulators - Linear AP7350-12CF4-7
IC REG LIN 1.2V 150MA X2WLB0606

IC REG LIN 1.2V 150MA X2WLB0606

Supplier's Site Datasheet
IC REG LIN 1.2V X2WLB0606-4 - 233-AP7350-12CF4-7 - Utmel Electronic Limited
Hong Kong, China
IC REG LIN 1.2V X2WLB0606-4
233-AP7350-12CF4-7
IC REG LIN 1.2V X2WLB0606-4 233-AP7350-12CF4-7
IC REG LIN 1.2V X2WLB0606-4

IC REG LIN 1.2V X2WLB0606-4

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP7350-12CF4-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP7350-12CF4-7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP7350-12CF4-7
IC REG LIN 1.2V 150MA X2WLB0606

IC REG LIN 1.2V 150MA X2WLB0606

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 801289-AP7350-12CF4-7 AP7350-12CF4-7DITR-ND 776-AP7350-12CF4-7 AP7350-12CF4-7 233-AP7350-12CF4-7 AP7350-12CF4-7
Product Name PMIC - PMIC - Voltage Regulators - Linear - AP7350-12CF4-7 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.2V 150MA Voltage Regulator IC PMIC - Voltage Regulators - Linear IC REG LIN 1.2V X2WLB0606-4 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed; Fixed
Package Type Other; 4-XFBGA, WLBGA Other; 4-XFBGA, WLBGA Other; Tape & Reel (TR) Other; 4-XFBGA, WLBGA
Special Features Internal Current Limit; Enable Enable
VIN 5.25 volts 5.25 volts
Unlock Full Specs
to access all available technical data