DIODES Incorporated Voltage Regulators - Linear AP7348D-3328RS4-7

Description
Linear Voltage Regulator IC Positive Fixed 4 Output 300mA, 300mA, 300mA, 300mA X1-DFN1612-8 (Type B)
Description
Linear Voltage Regulator IC Positive Fixed 4 Output 300mA, 300mA, 300mA, 300mA X1-DFN1612-8 (Type B)
Datasheet
Datasheet Summary
Powered by GS/AI

The AP7348D-3328RS4-7 is a four-channel low dropout linear voltage regulator designed for applications requiring high output voltage accuracy and low noise. Each channel can deliver up to 300mA of output current, with a fixed output voltage range from 1.2V to 3.6V and an accuracy of ±1%. The device features a low quiescent current of typically 160µA across all channels, making it suitable for low power handheld communication devices. The regulator is built on a CMOS process and includes essential protection features such as foldback current limiting and over-temperature sensing, which disables all channels during fault conditions. It also offers high power supply rejection ratio (PSRR) of 75dB at 1kHz and low output noise of 60µVrms from 10Hz to 100kHz. The AP7348D-3328RS4-7 is housed in a compact X1-DFN1612-8 (Type B) package, facilitating dense PCB layouts. It is fully RoHS compliant and suitable for automotive applications, provided that specific change control requirements are met.

Datasheet Summary
Powered by GS/AI

The AP7348D-3328RS4-7 is a four-channel low dropout linear voltage regulator designed for applications requiring high output voltage accuracy and low noise. Each channel can deliver up to 300mA of output current, with a fixed output voltage range from 1.2V to 3.6V and an accuracy of ±1%. The device features a low quiescent current of typically 160µA across all channels, making it suitable for low power handheld communication devices. The regulator is built on a CMOS process and includes essential protection features such as foldback current limiting and over-temperature sensing, which disables all channels during fault conditions. It also offers high power supply rejection ratio (PSRR) of 75dB at 1kHz and low output noise of 60µVrms from 10Hz to 100kHz. The AP7348D-3328RS4-7 is housed in a compact X1-DFN1612-8 (Type B) package, facilitating dense PCB layouts. It is fully RoHS compliant and suitable for automotive applications, provided that specific change control requirements are met.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - AP7348D-3328RS4-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
AP7348D-3328RS4-7
Voltage Regulators - Linear AP7348D-3328RS4-7
Linear Voltage Regulator IC Positive Fixed 4 Output 300mA, 300mA, 300mA, 300mA X1-DFN1612-8 (Type B)

Linear Voltage Regulator IC Positive Fixed 4 Output 300mA, 300mA, 300mA, 300mA X1-DFN1612-8 (Type B)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number AP7348D-3328RS4-7
Product Name Voltage Regulators - Linear
Number of Supplies 4
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060277P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - PMIC - Battery Management - BQ2083DBTR-V1P3G4 - 201285-BQ2083DBTR-V1P3G4 - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; TSSOP; 38-TSSOP
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
PMIC - Supervisors - ADM1067ACPZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details