DIODES Incorporated Voltage Regulators - Linear AP7348D-3028RS4-7

Description
Linear Voltage Regulator IC Positive Fixed 4 Output 300mA, 300mA, 300mA, 300mA X1-DFN1612-8 (Type B)
Description
Linear Voltage Regulator IC Positive Fixed 4 Output 300mA, 300mA, 300mA, 300mA X1-DFN1612-8 (Type B)
Datasheet
Datasheet Summary
Powered by GS/AI

The AP7348D-3028RS4-7 is a four-channel low dropout linear voltage regulator designed for applications requiring high output voltage accuracy and low noise. Each channel can deliver up to 300mA of output current, with a fixed output voltage range from 1.2V to 3.6V and an accuracy of ±1%. The device features a low quiescent current of approximately 160µA for all channels combined, making it suitable for low power applications such as handheld communication devices. The regulator boasts a high power supply rejection ratio (PSRR) of 75dB at 1kHz and low output noise of 60µVrms across a frequency range of 10Hz to 100kHz. It includes built-in protections such as foldback current limiting and over-temperature sensing, which disables all channels during fault conditions. The AP7348D-3028RS4-7 is housed in a compact X1-DFN1612-8 (Type B) package, facilitating dense PCB layouts. It is also fully RoHS compliant and suitable for automotive applications, provided that specific change control requirements are met.

Datasheet Summary
Powered by GS/AI

The AP7348D-3028RS4-7 is a four-channel low dropout linear voltage regulator designed for applications requiring high output voltage accuracy and low noise. Each channel can deliver up to 300mA of output current, with a fixed output voltage range from 1.2V to 3.6V and an accuracy of ±1%. The device features a low quiescent current of approximately 160µA for all channels combined, making it suitable for low power applications such as handheld communication devices. The regulator boasts a high power supply rejection ratio (PSRR) of 75dB at 1kHz and low output noise of 60µVrms across a frequency range of 10Hz to 100kHz. It includes built-in protections such as foldback current limiting and over-temperature sensing, which disables all channels during fault conditions. The AP7348D-3028RS4-7 is housed in a compact X1-DFN1612-8 (Type B) package, facilitating dense PCB layouts. It is also fully RoHS compliant and suitable for automotive applications, provided that specific change control requirements are met.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - AP7348D-3028RS4-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
AP7348D-3028RS4-7
Voltage Regulators - Linear AP7348D-3028RS4-7
Linear Voltage Regulator IC Positive Fixed 4 Output 300mA, 300mA, 300mA, 300mA X1-DFN1612-8 (Type B)

Linear Voltage Regulator IC Positive Fixed 4 Output 300mA, 300mA, 300mA, 300mA X1-DFN1612-8 (Type B)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number AP7348D-3028RS4-7
Product Name Voltage Regulators - Linear
Number of Supplies 4
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060274 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
UC1543 Power Supply Supervisory Circuit - 5962-8774001FA - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type CDIP,CFP,LCCC
View Details
4 suppliers
PMIC - Supervisors - ADM1817-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details