DIODES Incorporated LDO Voltage Regulator IC AP7348D-2518RS4-7

Description
LDO CMOS LOWCURR X1-DFN1612-8 T& Product overview: AP7348D-2518RS4-7 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7348D-2518RS4- 7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LDO CMOS LOWCURR X1-DFN1612-8 T& Product overview: AP7348D-2518RS4-7 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7348D-2518RS4- 7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore
LDO Voltage Regulator IC
776-AP7348D-2518RS4-7
LDO Voltage Regulator IC 776-AP7348D-2518RS4-7
LDO CMOS LOWCURR X1-DFN1612-8 T& Product overview: AP7348D-2518RS4-7 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7348D-2518RS4- 7 can be used for catalog matching and distributor lookup.

LDO CMOS LOWCURR X1-DFN1612-8 T& Product overview: AP7348D-2518RS4-7 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7348D-2518RS4-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1006709-AP7348D-2518RS4-7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1006709-AP7348D-2518RS4-7
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1006709-AP7348D-2518RS4-7
Win Source Part Number: 1006709-AP7348D-2518 RS4-7 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Current - Output: 300mA, 300mA, 300mA, 300mA Number of Regulators: 4 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.25V Voltage - Output (Min/Fixed): 2.5V, 2.5V, 1.8V, 1.8V Package / Case: 8-XFDFN Exposed Pad Supplier Device Package: X1-DFN1612-8 (Type B) Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 75dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 85 pct. Current - Quiescent (Iq): 280 µA HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: 31-AP7348D-2518RS4-7 TR Voltage Dropout (Max): 0.36V @ 300mA, 0.36V @ 300mA, 0.48V @ 300mA, 0.48V @ 300mA

Win Source Part Number: 1006709-AP7348D-2518RS4-7
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 300mA, 300mA, 300mA, 300mA
Number of Regulators: 4
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.25V
Voltage - Output (Min/Fixed): 2.5V, 2.5V, 1.8V, 1.8V
Package / Case: 8-XFDFN Exposed Pad
Supplier Device Package: X1-DFN1612-8 (Type B)
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 75dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
Current - Quiescent (Iq): 280 µA
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: 31-AP7348D-2518RS4-7TR
Voltage Dropout (Max): 0.36V @ 300mA, 0.36V @ 300mA, 0.48V @ 300mA, 0.48V @ 300mA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-AP7348D-2518RS4-7 1006709-AP7348D-2518RS4-7
Product Name LDO Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) Other; Tape & Reel (TR)
Output Voltage 1.8 to 2.5 volts
IOUT 0.3000 amps
Dropout Voltage 0.2700 to 0.3400 volts 0.3600 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM79L05 Series 3-Terminal Negative Regulators - 1.004.022 - Texas Instruments
Specs
Output Polarity Negative
Output Voltage Type Fixed Output,Negative Output
Package Type Other; DSBGA,SOIC,TO-92
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP3301AR-3.3 - 910691-ADP3301AR-3.3 - Win Source Electronics
Specs
Output Polarity Positive
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage PhaseOut; Obsolete
View Details
2 suppliers
Motor Drivers, Controllers - A3967SLBTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
IOUT 0.7500 amps
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 2444544P - RS Components, Ltd.
Specs
Package Type Other; TO-252-3
IOUT 0.5000 amps
IQ 0.0060 amps
View Details