LDO LOW VOLTAGE STANDARD V-DFN30
LDO LOW VOLTAGE STANDARD V-DFN30
LDO LOW VOLTAGE STANDARD V-DFN30
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 31-AP7347EQ-33FGECW-13ADKR-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard; Low Dropout |
| Output Polarity | Positive |
| Output Voltage Type | Fixed |
| Package Type | Other; 8-VDFN Exposed Pad |
| Special Features | Input Overcurrent Protection |