LDO CMOS LOWCURR SOT25 T&R 3K Product overview: AP7347DQ-10W5-7 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7347DQ-10W5-7 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-25
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-25
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-25
LDO CMOS LOWCURR SOT25 T&R 3K
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-AP7347DQ-10W5-7 | 31-AP7347DQ-10W5-7CT-ND | AP7347DQ-10W5-7 |
| Product Name | LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | |
| Package Type | Other; Tape & Reel (TR) | Other; SC-74A, SOT-753 | |
| Output Voltage | 1 volts | 1 volts | |
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps |
| Dropout Voltage | 0.9500 to ? volts | 0.9500 volts |