DIODES Incorporated Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7346D-3318FS6-7

Description
Linear Voltage Regulator IC Positive Fixed 2 Output 130mA, 130mA X2-DFN1212-6
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 2 Output 130mA, 130mA X2-DFN1212-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7346D-3318FS6-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7346D-3318FS6-7DITR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7346D-3318FS6-7DITR-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 130mA, 130mA X2-DFN1212-6

Linear Voltage Regulator IC Positive Fixed 2 Output 130mA, 130mA X2-DFN1212-6

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AP7346D-3318FS6-7 - 804020-AP7346D-3318FS6-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP7346D-3318FS6-7
804020-AP7346D-3318FS6-7
PMIC - PMIC - Voltage Regulators - Linear - AP7346D-3318FS6-7 804020-AP7346D-3318FS6-7
Manufacturer: Diodes Incorporated Win Source Part Number: 804020-AP7346D-3318F S6-7 Packaging: Reel Mounting Style: SMD Current - Output: 130mA, 130mA Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Output (Min/Fixed): 1.8V, 3.3V Supplier Device Package: X2-DFN1212-6 Temperature Range - Operating: -40°C ~ 85°C Maximum Input Voltage: 5.25V PSRR: 75dB (1kHz) Protection Features: Over Current Manufacturer Package: 6-XFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.39V at 120mA, 0.29V at 120mA Current - Quiescent (Iq): 100μA

Manufacturer: Diodes Incorporated
Win Source Part Number: 804020-AP7346D-3318FS6-7
Packaging: Reel
Mounting Style: SMD
Current - Output: 130mA, 130mA
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 1.8V, 3.3V
Supplier Device Package: X2-DFN1212-6
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 5.25V
PSRR: 75dB (1kHz)
Protection Features: Over Current
Manufacturer Package: 6-XFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.39V at 120mA, 0.29V at 120mA
Current - Quiescent (Iq): 100μA

Buy Now
Singapore, Singapore
1.8V 3.3V Voltage Regulator IC
776-AP7346D-3318FS6-7
1.8V 3.3V Voltage Regulator IC 776-AP7346D-3318FS6-7
IC REG LIN 1.8V/3.3V X2DFN1212-6 Product overview: AP7346D-3318FS6-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 3.3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7346D-3318FS6- 7 can be used for catalog matching and distributor lookup.

IC REG LIN 1.8V/3.3V X2DFN1212-6 Product overview: AP7346D-3318FS6-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 3.3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7346D-3318FS6-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - AP7346D-3318FS6-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP7346D-3318FS6-7
PMIC - Voltage Regulators - Linear AP7346D-3318FS6-7
IC REG LIN 1.8V/3.3V X2DFN1212-6

IC REG LIN 1.8V/3.3V X2DFN1212-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP7346D-3318FS6-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP7346D-3318FS6-7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP7346D-3318FS6-7
IC REG LIN 1.8V/3.3V X2DFN1212-6

IC REG LIN 1.8V/3.3V X2DFN1212-6

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
AP7346D-3318FS6-7
LDO Voltage Regulators AP7346D-3318FS6-7
LDO Voltage Regulators Dual Limit LDO 75dB 1kHz 1.75 to 5.25V

LDO Voltage Regulators Dual Limit LDO 75dB 1kHz 1.75 to 5.25V

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7346D-3318FS6-7 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7346D-3318FS6-7
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7346D-3318FS6-7
IC REG LIN 1.8V/3.3V X2DFN1212-6

IC REG LIN 1.8V/3.3V X2DFN1212-6

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number AP7346D-3318FS6-7DITR-ND 804020-AP7346D-3318FS6-7 776-AP7346D-3318FS6-7 AP7346D-3318FS6-7 AP7346D-3318FS6-7 AP7346D-3318FS6-7 AP7346D-3318FS6-7
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - AP7346D-3318FS6-7 1.8V 3.3V Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Standard Low Dropout
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; 6-XFDFN Exposed Pad Other; 6-XFDFN Exposed Pad Other; Tape & Reel (TR) Other; 6-XFDFN Exposed Pad
Special Features Input Overcurrent Protection Internal Current Limit; Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data