The AP7346D-2825FS6-7 is a dual low dropout linear voltage regulator designed for applications requiring high accuracy and low power consumption. It operates within a voltage range of 1.7V to 5.25V and provides a fixed output voltage of 2.5V for one channel and 2.8V for the other. The device features a high output voltage accuracy of ±1% and a current limit of 157mA ± 25mA. It boasts a low quiescent current of 35µA and low output noise of 60µVrms from 10Hz to 100kHz, making it suitable for low power handheld communication devices. The AP7346D-2825FS6-7 is packaged in a compact X2-DFN1212-6 format, allowing for efficient PCB layout. It is fully RoHS compliant and free from halogens and antimony, aligning with environmental standards. However, it is important to note that this part is not recommended for new designs, with the manufacturer suggesting the AP7345D as an alternative.
Linear Voltage Regulator IC Positive Fixed 2 Output 130mA, 130mA X2-DFN1212-6
IC REG LIN 2.5V/2.8V X2DFN1212-6 Product overview: AP7346D-2825FS6-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 2.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 2.8V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7346D-2825FS6-
LDO Voltage Regulators Dual High Acc LDO 157mA 2.8 to 2.5V
IC REG LIN 2.5V/2.8V X2DFN1212-6
IC REG LIN 2.5V/2.8V X2DFN1212-6
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | AP7346D-2825FS6-7DITR-ND | 776-AP7346D-2825FS6-7 | AP7346D-2825FS6-7 | AP7346D-2825FS6-7 | AP7346D-2825FS6-7 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.5V 2.8V Voltage Regulator IC | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; 6-XFDFN Exposed Pad | Other; Tape & Reel (TR) | |||
| Special Features | Input Overcurrent Protection | Enable |