IC REG LIN 1.8V/3.3V X2DFN1212-6 Product overview: AP7346D-1833FS6-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 3.3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7346D-1833FS6-
Linear Voltage Regulator IC Positive Fixed 2 Output 130mA, 130mA X2-DFN1212-6
Linear Voltage Regulator IC Positive Fixed 2 Output 130mA, 130mA X2-DFN1212-6
IC REG LIN 1.8V/3.3V X2DFN1212-6
LDO Voltage Regulators Dual High Acc LDO 157mA 1.8 to 3.3V
IC REG LIN 1.8V/3.3V X2DFN1212-6
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-AP7346D-1833FS6-7 | AP7346D-1833FS6-7DITR-ND | AP7346D-1833FS6-7 | AP7346D-1833FS6-7 | AP7346D-1833FS6-7 |
| Product Name | 1.8V 3.3V Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; 6-XFDFN Exposed Pad | |||
| Output Voltage | 1.8 to 3.3 volts | 1.8 to 3.3 volts | 1.8 volts | ||
| IOUT | 0.1300 amps | 0.1300 amps | 0.1300 amps | 0.1300 amps | |
| Dropout Voltage | 0.2200 volts | 0.2900 to 0.3900 volts |