DIODES Incorporated 1.5V 1.8V Voltage Regulator IC AP7346D-1815FS6-7

Description
IC REG LIN 1.5V/1.8V X2DFN1212-6 Product overview: AP7346D-1815FS6-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1.8V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7346D-1815FS6- 7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LIN 1.5V/1.8V X2DFN1212-6 Product overview: AP7346D-1815FS6-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1.8V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7346D-1815FS6- 7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.5V 1.8V Voltage Regulator IC
776-AP7346D-1815FS6-7
1.5V 1.8V Voltage Regulator IC 776-AP7346D-1815FS6-7
IC REG LIN 1.5V/1.8V X2DFN1212-6 Product overview: AP7346D-1815FS6-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1.8V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7346D-1815FS6- 7 can be used for catalog matching and distributor lookup.

IC REG LIN 1.5V/1.8V X2DFN1212-6 Product overview: AP7346D-1815FS6-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1.8V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7346D-1815FS6-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AP7346D-1815FS6-7 - 801806-AP7346D-1815FS6-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP7346D-1815FS6-7
801806-AP7346D-1815FS6-7
PMIC - PMIC - Voltage Regulators - Linear - AP7346D-1815FS6-7 801806-AP7346D-1815FS6-7
Manufacturer: Diodes Incorporated Win Source Part Number: 801806-AP7346D-1815F S6-7 Packaging: Reel Mounting Style: SMD Current - Output: 130mA, 130mA Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Output (Min/Fixed): 1.5V, 1.8V Supplier Device Package: X2-DFN1212-6 Temperature Range - Operating: -40°C ~ 85°C Maximum Input Voltage: 5.25V PSRR: 75dB (1kHz) Protection Features: Over Current Manufacturer Package: 6-XFDFN Exposed Pad Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.44V at 120mA, 0.39V at 120mA Current - Quiescent (Iq): 100μA

Manufacturer: Diodes Incorporated
Win Source Part Number: 801806-AP7346D-1815FS6-7
Packaging: Reel
Mounting Style: SMD
Current - Output: 130mA, 130mA
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 1.5V, 1.8V
Supplier Device Package: X2-DFN1212-6
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 5.25V
PSRR: 75dB (1kHz)
Protection Features: Over Current
Manufacturer Package: 6-XFDFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.44V at 120mA, 0.39V at 120mA
Current - Quiescent (Iq): 100μA

Buy Now
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7346D-1815FS6-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7346D-1815FS6-7DITR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7346D-1815FS6-7DITR-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 130mA, 130mA X2-DFN1212-6

Linear Voltage Regulator IC Positive Fixed 2 Output 130mA, 130mA X2-DFN1212-6

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - AP7346D-1815FS6-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP7346D-1815FS6-7
PMIC - Voltage Regulators - Linear AP7346D-1815FS6-7
IC REG LIN 1.5V/1.8V X2DFN1212-6

IC REG LIN 1.5V/1.8V X2DFN1212-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
AP7346D-1815FS6-7
LDO Voltage Regulators AP7346D-1815FS6-7
LDO Voltage Regulators Dual High Acc LDO 157mA 1.8 to 1.5V

LDO Voltage Regulators Dual High Acc LDO 157mA 1.8 to 1.5V

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP7346D-1815FS6-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP7346D-1815FS6-7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP7346D-1815FS6-7
IC REG LIN 1.5V/1.8V X2DFN1212-6

IC REG LIN 1.5V/1.8V X2DFN1212-6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-AP7346D-1815FS6-7 801806-AP7346D-1815FS6-7 AP7346D-1815FS6-7DITR-ND AP7346D-1815FS6-7 AP7346D-1815FS6-7 AP7346D-1815FS6-7
Product Name 1.5V 1.8V Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - AP7346D-1815FS6-7 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; Tape & Reel (TR) Other; 6-XFDFN Exposed Pad Other; 6-XFDFN Exposed Pad
Output Voltage 1.5 to 1.8 volts 1.5 to 1.8 volts 1.5 volts
IOUT 0.1300 amps 0.1300 amps 0.1300 amps 0.1300 amps
Dropout Voltage 0.4400 to ? volts 0.4400 volts 0.3900 to 0.4400 volts
Unlock Full Specs
to access all available technical data