Linear Voltage Regulator IC Positive Fixed 2 Output 130mA, 130mA X2-DFN1212-6
Linear Voltage Regulator IC Positive Fixed 2 Output 130mA, 130mA X2-DFN1212-6
IC REG LIN 1.2V/1.8V X2DFN1212-6 Product overview: AP7346D-1218FS6-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1.8V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7346D-1218FS6-
LDO Voltage Regulators Dual High Acc LDO 157mA 1.2 to 1.8V
IC REG LIN 1.2V/1.8V X2DFN1212-6
IC REG LIN 1.2V/1.8V X2DFN1212-6
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | AP7346D-1218FS6-7DICT-ND | 776-AP7346D-1218FS6-7 | AP7346D-1218FS6-7 | AP7346D-1218FS6-7 | AP7346D-1218FS6-7 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.2V 1.8V Voltage Regulator IC | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; 6-XFDFN Exposed Pad | Other; Tape & Reel (TR) | |||
| Special Features | Input Overcurrent Protection | Enable |