IC REG LIN 3.6V/1.2V 300MA 8DFN Product overview: AP7345D-3612RH4-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 1.2V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.6V, 1.2V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7345D-3612RH4-
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA X2-DFN1612-8
Win Source Part Number: 1348866-AP7345D-3612
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 5,000
Current - Output: 300mA, 300mA
Number of Regulators: 2
Output Type: Fixed
Current - Supply (Max): 70 µA
Control Features: Current Limit, Enable
Output Configuration: Positive
Voltage - Input (Max): 5.25V
Voltage - Output (Min/Fixed): 3.6V, 1.2V
Mounting Type: Surface Mount
Package / Case: 8-XFDFN Exposed Pad
Supplier Device Package: X2-DFN1612-8
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 75dB (1kHz)
Protection Features: Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 140 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: AP7345
Voltage Dropout (Max): 0.29V @ 300mA, 0.7V @ 300mA
IC REG LIN 3.6V/1.2V 300MA 8DFN
IC REG LIN 3.6V/1.2V 300MA 8DFN
LDO Voltage Regulators LDO CMOS LowCurr
IC REG LIN 3.6V/1.2V 300MA 8DFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-AP7345D-3612RH4-7 | AP7345D-3612RH4-7-ND | 1348866-AP7345D-3612RH4-7 | AP7345D-3612RH4-7 | AP7345D-3612RH4-7 | AP7345D-3612RH4-7 | AP7345D-3612RH4-7 |
| Product Name | 3.6V 1.2V 300MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; 8-XFDFN Exposed Pad | Other; Tape & Reel | Other; 8-XFDFN Exposed Pad | |||
| Output Voltage | 1.2 to 3.6 volts | 1.2 to 3.6 volts | 3.6 volts | 3.6 volts | |||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | ||
| Dropout Voltage | 0.2200 volts | 0.2900 to 0.7000 volts | 0.2900 volts | 0.2900 volts |