DIODES Incorporated Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7345D-3030RH4-7

Description
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA X2-DFN1612-8
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA X2-DFN1612-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP7345D-3030RH4-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP7345D-3030RH4-7DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP7345D-3030RH4-7DKR-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA X2-DFN1612-8

Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA X2-DFN1612-8

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP7345D-3030RH4-7TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP7345D-3030RH4-7TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP7345D-3030RH4-7TR-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA X2-DFN1612-8

Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA X2-DFN1612-8

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP7345D-3030RH4-7CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP7345D-3030RH4-7CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP7345D-3030RH4-7CT-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA X2-DFN1612-8

Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA X2-DFN1612-8

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1348919-AP7345D-3030RH4-7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1348919-AP7345D-3030RH4-7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1348919-AP7345D-3030RH4-7
Win Source Part Number: 1348919-AP7345D-3030 RH4-7 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 5,000 Current - Output: 300mA, 300mA Number of Regulators: 2 Output Type: Fixed Current - Supply (Max): 70 µA Control Features: Current Limit, Enable Output Configuration: Positive Voltage - Input (Max): 5.25V Voltage - Output (Min/Fixed): 3V, 3V Mounting Type: Surface Mount Package / Case: 8-XFDFN Exposed Pad Supplier Device Package: X2-DFN1612-8 Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 75dB (1kHz) Protection Features: Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 140 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: AP7345 Voltage Dropout (Max): 0.3V @ 300mA, 0.3V @ 300mA

Win Source Part Number: 1348919-AP7345D-3030RH4-7
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 5,000
Current - Output: 300mA, 300mA
Number of Regulators: 2
Output Type: Fixed
Current - Supply (Max): 70 µA
Control Features: Current Limit, Enable
Output Configuration: Positive
Voltage - Input (Max): 5.25V
Voltage - Output (Min/Fixed): 3V, 3V
Mounting Type: Surface Mount
Package / Case: 8-XFDFN Exposed Pad
Supplier Device Package: X2-DFN1612-8
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 75dB (1kHz)
Protection Features: Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 140 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: AP7345
Voltage Dropout (Max): 0.3V @ 300mA, 0.3V @ 300mA

Buy Now Datasheet
Singapore, Singapore
3V 300MA Voltage Regulator IC
776-AP7345D-3030RH4-7
3V 300MA Voltage Regulator IC 776-AP7345D-3030RH4-7
IC REG LIN 3/3V 300MA/300MA 8DFN Product overview: AP7345D-3030RH4-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7345D-3030RH4- 7 can be used for catalog matching and distributor lookup.

IC REG LIN 3/3V 300MA/300MA 8DFN Product overview: AP7345D-3030RH4-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7345D-3030RH4-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP7345D-3030RH4-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP7345D-3030RH4-7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP7345D-3030RH4-7
IC REG LIN 3/3V 300MA/300MA 8DFN

IC REG LIN 3/3V 300MA/300MA 8DFN

Supplier's Site
PMIC - Voltage Regulators - Linear - AP7345D-3030RH4-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP7345D-3030RH4-7
PMIC - Voltage Regulators - Linear AP7345D-3030RH4-7
IC REG LIN 3/3V 300MA/300MA 8DFN

IC REG LIN 3/3V 300MA/300MA 8DFN

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7345D-3030RH4-7 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7345D-3030RH4-7
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7345D-3030RH4-7
IC REG LIN 3/3V 300MA/300MA 8DFN

IC REG LIN 3/3V 300MA/300MA 8DFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
AP7345D-3030RH4-7
LDO Voltage Regulators AP7345D-3030RH4-7
LDO Voltage Regulators LDO CMOS LowCurr

LDO Voltage Regulators LDO CMOS LowCurr

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 31-AP7345D-3030RH4-7DKR-ND 1348919-AP7345D-3030RH4-7 776-AP7345D-3030RH4-7 AP7345D-3030RH4-7 AP7345D-3030RH4-7 AP7345D-3030RH4-7 AP7345D-3030RH4-7
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 3V 300MA Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators
Regulator Type Standard Standard
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; 8-XFDFN Exposed Pad Other; Tape & Reel Other; Tape & Reel (TR) Other; 8-XFDFN Exposed Pad
Special Features Short Circuit Internal Current Limit; Current Limit, Enable Internal Current Limit; Current Limit, Enable
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25896RTWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Management - Specialized - 620-1997-6-ND - DigiKey
Specs
Package Type SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Voltage Regulators - 7139509 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP3333ARM-5-REEL7 - 910698-ADP3333ARM-5-REEL7 - Win Source Electronics
Specs
Output Polarity Positive
Package Type SSOP; Other; 8-MSOP
Life Cycle Stage PhaseOut; Obsolete
View Details
2 suppliers