The AP7345D-2818RH4-7 is a dual low dropout (LDO) voltage regulator designed to provide high output voltage accuracy and low noise. It operates within a wide input voltage range of 1.7V to 5.25V and can deliver an output current of up to 300mA per channel. The output voltage accuracy is specified at ±1%, with a low output noise of 60µVrms across a frequency range of 10Hz to 100kHz. The device features a high power supply rejection ratio (PSRR) of 75dB at 1kHz, making it suitable for applications requiring stable voltage supply. This regulator is particularly well-suited for low power handheld communication devices, such as smartphones, cameras, and portable media players. It is packaged in a compact X2-DFN1612-8 format, allowing for efficient PCB layout. The AP7345D-2818RH4-7 is also fully RoHS compliant and free from halogens and antimony, aligning with environmental standards.
Win Source Part Number: 1348882-AP7345D-2818
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 5,000
Current - Output: 300mA, 300mA
Number of Regulators: 2
Output Type: Fixed
Current - Supply (Max): 70 µA
Control Features: Current Limit, Enable
Output Configuration: Positive
Voltage - Input (Max): 5.25V
Voltage - Output (Min/Fixed): 2.8V, 1.8V
Mounting Type: Surface Mount
Package / Case: 8-XFDFN Exposed Pad
Supplier Device Package: X2-DFN1612-8
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 75dB (1kHz)
Protection Features: Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 140 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: AP7345
Voltage Dropout (Max): 0.3V @ 300mA, 0.39V @ 300mA
IC REG LIN 2.8V/1.8V 300MA 8DFN Product overview: AP7345D-2818RH4-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 1.8V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 1.8V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7345D-2818RH4-
IC REG LIN 2.8V/1.8V 300MA 8DFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1348882-AP7345D-2818RH4-7 | 776-AP7345D-2818RH4-7 | AP7345D-2818RH4-7 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | 2.8V 1.8V 300MA Voltage Regulator IC | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed; Fixed | Fixed | |
| Package Type | Other; Tape & Reel | Other; Tape & Reel (TR) | |
| Special Features | Internal Current Limit; Current Limit, Enable | Internal Current Limit; Current Limit, Enable |