DIODES Incorporated 1.8V 1.2V 300MA Voltage Regulator IC AP7345D-1812RH4-7

Description
IC REG LIN 1.8V/1.2V 300MA 8DFN Product overview: AP7345D-1812RH4-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1.2V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1.2V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7345D-1812RH4- 7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LIN 1.8V/1.2V 300MA 8DFN Product overview: AP7345D-1812RH4-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1.2V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1.2V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7345D-1812RH4- 7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.8V 1.2V 300MA Voltage Regulator IC
776-AP7345D-1812RH4-7
1.8V 1.2V 300MA Voltage Regulator IC 776-AP7345D-1812RH4-7
IC REG LIN 1.8V/1.2V 300MA 8DFN Product overview: AP7345D-1812RH4-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1.2V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1.2V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7345D-1812RH4- 7 can be used for catalog matching and distributor lookup.

IC REG LIN 1.8V/1.2V 300MA 8DFN Product overview: AP7345D-1812RH4-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1.2V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1.2V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7345D-1812RH4-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1348903-AP7345D-1812RH4-7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1348903-AP7345D-1812RH4-7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1348903-AP7345D-1812RH4-7
Win Source Part Number: 1348903-AP7345D-1812 RH4-7 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 5,000 Current - Output: 300mA, 300mA Number of Regulators: 2 Output Type: Fixed Current - Supply (Max): 70 µA Control Features: Current Limit, Enable Output Configuration: Positive Voltage - Input (Max): 5.25V Voltage - Output (Min/Fixed): 1.8V, 1.2V Mounting Type: Surface Mount Package / Case: 8-XFDFN Exposed Pad Supplier Device Package: X2-DFN1612-8 Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 75dB (1kHz) Protection Features: Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 140 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: AP7345 Voltage Dropout (Max): 0.39V @ 300mA, 0.7V @ 300mA

Win Source Part Number: 1348903-AP7345D-1812RH4-7
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 5,000
Current - Output: 300mA, 300mA
Number of Regulators: 2
Output Type: Fixed
Current - Supply (Max): 70 µA
Control Features: Current Limit, Enable
Output Configuration: Positive
Voltage - Input (Max): 5.25V
Voltage - Output (Min/Fixed): 1.8V, 1.2V
Mounting Type: Surface Mount
Package / Case: 8-XFDFN Exposed Pad
Supplier Device Package: X2-DFN1612-8
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 75dB (1kHz)
Protection Features: Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 140 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: AP7345
Voltage Dropout (Max): 0.39V @ 300mA, 0.7V @ 300mA

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - AP7345D-1812RH4-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP7345D-1812RH4-7
PMIC - Voltage Regulators - Linear AP7345D-1812RH4-7
IC REG LIN 1.8V/1.2V 300MA 8DFN

IC REG LIN 1.8V/1.2V 300MA 8DFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-AP7345D-1812RH4-7 1348903-AP7345D-1812RH4-7 AP7345D-1812RH4-7
Product Name 1.8V 1.2V 300MA Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) Other; Tape & Reel
Output Voltage 1.8 to 1.2 volts
IOUT 0.3000 amps 0.3000 amps
Dropout Voltage 0.3900 to ? volts 0.3900 volts
Unlock Full Specs
to access all available technical data