DIODES Incorporated PMIC - PMIC - Voltage Regulators - Linear - AP7344D-2518RH4-7 AP7344D-2518RH4-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 861469-AP7344D-2518R H4-7 Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA X2-DFN1612-8 Package: 8-XFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: AP7344 Categories: Integrated Circuits (ICs) Case / Package: X2-DFN1612-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 861469-AP7344D-2518R H4-7 Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA X2-DFN1612-8 Package: 8-XFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: AP7344 Categories: Integrated Circuits (ICs) Case / Package: X2-DFN1612-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - AP7344D-2518RH4-7 - 861469-AP7344D-2518RH4-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP7344D-2518RH4-7
861469-AP7344D-2518RH4-7
PMIC - PMIC - Voltage Regulators - Linear - AP7344D-2518RH4-7 861469-AP7344D-2518RH4-7
Manufacturer: Diodes Incorporated Win Source Part Number: 861469-AP7344D-2518R H4-7 Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA X2-DFN1612-8 Package: 8-XFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: AP7344 Categories: Integrated Circuits (ICs) Case / Package: X2-DFN1612-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 861469-AP7344D-2518RH4-7
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA X2-DFN1612-8
Package: 8-XFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: AP7344
Categories: Integrated Circuits (ICs)
Case / Package: X2-DFN1612-8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
1.8V 2.5V Voltage Regulator IC
776-AP7344D-2518RH4-7
1.8V 2.5V Voltage Regulator IC 776-AP7344D-2518RH4-7
IC REG LIN 1.8V/2.5V X2DFN1612-8 Product overview: AP7344D-2518RH4-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 2.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 2.5V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7344D-2518RH4- 7 can be used for catalog matching and distributor lookup.

IC REG LIN 1.8V/2.5V X2DFN1612-8 Product overview: AP7344D-2518RH4-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 2.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 2.5V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7344D-2518RH4-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7344D-2518RH4-7DI-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7344D-2518RH4-7DI-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7344D-2518RH4-7DI-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA X2-DFN1612-8

Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA X2-DFN1612-8

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - AP7344D-2518RH4-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP7344D-2518RH4-7
PMIC - Voltage Regulators - Linear AP7344D-2518RH4-7
IC REG LIN 1.8V/2.5V X2DFN1612-8

IC REG LIN 1.8V/2.5V X2DFN1612-8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
AP7344D-2518RH4-7
LDO Voltage Regulators AP7344D-2518RH4-7
LDO Voltage Regulators 300mA 2.5V 1.8V 75dB at 1KHz 50uA

LDO Voltage Regulators 300mA 2.5V 1.8V 75dB at 1KHz 50uA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP7344D-2518RH4-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP7344D-2518RH4-7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP7344D-2518RH4-7
IC REG LIN 1.8V/2.5V X2DFN1612-8

IC REG LIN 1.8V/2.5V X2DFN1612-8

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 861469-AP7344D-2518RH4-7 776-AP7344D-2518RH4-7 AP7344D-2518RH4-7DI-ND AP7344D-2518RH4-7 AP7344D-2518RH4-7 AP7344D-2518RH4-7
Product Name PMIC - PMIC - Voltage Regulators - Linear - AP7344D-2518RH4-7 1.8V 2.5V Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Polarity Positive Positive
Package Type Other; X2-DFN1612-8 Other; Tape & Reel (TR) Other; 8-XFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Output Voltage Type Fixed Fixed
Output Voltage 1.8 to 2.5 volts 1.8 to 2.5 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3977SLPTR - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2.5 amps
VIN 3 to 5.5 volts
View Details
Battery Chargers - BQ25622ERYKR - ODG (Origin Data Global)
Specs
Package Type Other; 18-PowerWFQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP7105ARDZ-3.3 - Lingto Electronic Limited
Specs
Special Features Enable, Power Good, Under Voltage Lockout
IOUT 0.5000 amps
View Details
Voltage Regulators - 1220382 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable
View Details