Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA X2-DFN1612-8
LDO Voltage Regulators 300mA 1.2V 1.8V 75dB at 1KHz 50uA
IC REG LIN 1.2V/1.8V X2DFN1612-8
IC REG LIN 1.2V/1.8V X2DFN1612-8
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | AP7344D-1218RH4-7DI-ND | AP7344D-1218RH4-7 | AP7344D-1218RH4-7 | AP7344D-1218RH4-7 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 8-XFDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Enable |