IC REG LINEAR 3V 300MA SOT-25
IC REG LINEAR 3V 300MA SOT-25
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-25
IC REG LINEAR 3V 300MA SOT25
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 31-AP7343DQ-30W5-7CT-ND | AP7343DQ-30W5-7 | AP7343DQ-30W5-7 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | |
| Special Features | Input Overcurrent Protection | Enable |