The AP7343DQ-29W5-7 is a low dropout linear voltage regulator designed for automotive applications, capable of delivering a guaranteed output current of 300mA. It operates within a wide input voltage range of 1.7V to 5.25V and provides a fixed output voltage of 2.9V with an accuracy of ±1%. The device features a high power supply rejection ratio (PSRR) of 75dB at 1kHz, ensuring minimal output noise, which is measured at 60µVrms from 10Hz to 100kHz. This regulator is characterized by low quiescent current, as low as 35µA, making it suitable for power-sensitive applications. It is qualified under AEC-Q100, ensuring compliance with automotive standards, and is manufactured in IATF 16949 certified facilities. The AP7343DQ-29W5-7 is available in a compact SOT25 package, facilitating dense PCB layouts. Its operational temperature range spans from -40°C to +125°C, making it robust for various environmental conditions.
IC REG LINEAR 2.9V 300MA SOT-25
IC REG LINEAR 2.9V 300MA SOT-25
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-25
IC REG LINEAR 2.9V 300MA SOT25
IC REG LINEAR 2.9V 300MA SOT25
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 31-AP7343DQ-29W5-7CT-ND | AP7343DQ-29W5-7 | AP7343DQ-29W5-7 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; SC-74A, SOT-753 | ||
| Special Features | Input Overcurrent Protection | Enable |