IC REG LIN 1V 300MA W-DFN2020-6
IC REG LIN 1V 300MA W-DFN2020-6
IC REG LIN 1V 300MA W-DFN2020-6
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 31-AP7343DQ-10FDZW-7DKR-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Positive |
| Output Voltage Type | Fixed |
| Package Type | Other; 6-WDFN Exposed Pad |
| Special Features | Input Overcurrent Protection |