DIODES Incorporated Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7343D-36W5-7

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-25
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7343D-36W5-7-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7343D-36W5-7-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7343D-36W5-7-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-25

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-25

Buy Now Datasheet
Singapore, Singapore
3.6V 300MA Voltage Regulator IC
776-AP7343D-36W5-7
3.6V 300MA Voltage Regulator IC 776-AP7343D-36W5-7
IC REG LINEAR 3.6V 300MA SOT25 Product overview: AP7343D-36W5-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.6V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7343D-36W5-7 can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.6V 300MA SOT25 Product overview: AP7343D-36W5-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.6V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7343D-36W5-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1372379-AP7343D-36W5-7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1372379-AP7343D-36W5-7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1372379-AP7343D-36W5-7
Win Source Part Number: 1372379-AP7343D-36W5 -7 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Product Status: Active Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-25 Base Product Number: AP7343 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Fixed Output Configuration: Positive Number of Regulators: 1 Voltage - Input (Max): 5.25V Voltage - Output (Min/Fixed): 3.6V Voltage Dropout (Max): 0.29V @ 300mA Current - Output: 300mA Current - Quiescent (Iq): 60 µA PSRR: 75dB (1kHz) Control Features: Enable Protection Features: Over Current

Win Source Part Number: 1372379-AP7343D-36W5-7
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Product Status: Active
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-25
Base Product Number: AP7343
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Fixed
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 5.25V
Voltage - Output (Min/Fixed): 3.6V
Voltage Dropout (Max): 0.29V @ 300mA
Current - Output: 300mA
Current - Quiescent (Iq): 60 µA
PSRR: 75dB (1kHz)
Control Features: Enable
Protection Features: Over Current

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP7343D-36W5-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP7343D-36W5-7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP7343D-36W5-7
IC REG LINEAR 3.6V 300MA SOT25

IC REG LINEAR 3.6V 300MA SOT25

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7343D-36W5-7 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7343D-36W5-7
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7343D-36W5-7
IC REG LINEAR 3.6V 300MA SOT25

IC REG LINEAR 3.6V 300MA SOT25

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - AP7343D-36W5-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP7343D-36W5-7
PMIC - Voltage Regulators - Linear AP7343D-36W5-7
IC REG LINEAR 3.6V 300MA SOT25

IC REG LINEAR 3.6V 300MA SOT25

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number AP7343D-36W5-7-ND 776-AP7343D-36W5-7 1372379-AP7343D-36W5-7 AP7343D-36W5-7 AP7343D-36W5-7 AP7343D-36W5-7
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3.6V 300MA Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type Other; SC-74A, SOT-753 Other; Tape & Reel (TR) Other; Tape & Reel Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2412910P - RS Components, Ltd.
Specs
IOUT 1.5 amps
IQ 0.0060 amps
View Details
Motor Drivers, Controllers - A3955SLB - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 1.5 amps
VIN 4.5 to 5.5 volts
View Details
PMIC - Voltage Regulators - Linear - 5962-9583801Q2A - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed
View Details
Battery Chargers - BQ24296RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details