DIODES Incorporated Ldo, Fixed, 3.3V, 0.3A, Sot-25-5; Output Type Diodes Inc. AP7343D-33W5-7

Description
LDO, FIXED, 3.3V, 0.3A, SOT-25-5; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:5.25V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 3.3V, 0.3A, SOT-25-5; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:5.25V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3.3V, 0.3A, Sot-25-5; Output Type Diodes Inc. - 11AC9900 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 0.3A, Sot-25-5; Output Type Diodes Inc.
11AC9900
Ldo, Fixed, 3.3V, 0.3A, Sot-25-5; Output Type Diodes Inc. 11AC9900
LDO, FIXED, 3.3V, 0.3A, SOT-25-5; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:5.25V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout RoHS Compliant: Yes

LDO, FIXED, 3.3V, 0.3A, SOT-25-5; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:5.25V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 11AC9900
Product Name Ldo, Fixed, 3.3V, 0.3A, Sot-25-5; Output Type Diodes Inc.
Input Voltage 1.7 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLM117MH - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Automatic Stabilization Protection 10KVA 15KVA 20KVA 25KVA 3 Phase Voltage Stabilizer - No.1601451985819 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details