DIODES Incorporated Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7343D-33W5-7

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-25
Request a Quote
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-25
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AP7343D-33W5-7 is a low dropout linear voltage regulator designed for applications requiring high output voltage accuracy and low power consumption. It operates within a wide input voltage range of 1.7V to 5.25V and can deliver a guaranteed output current of up to 300mA. The output voltage accuracy is ±1%, with a low output noise of 60µVrms across a frequency range of 10Hz to 100kHz, making it suitable for sensitive electronic devices. This regulator features a high power supply rejection ratio (PSRR) of 75dB at 1kHz, ensuring stable operation in varying load conditions. The quiescent current is low, at just 35µA, which contributes to its efficiency in battery-powered applications. The device is available in compact X2-DFN1010-4 and SOT25 packages, facilitating dense PCB layouts. The AP7343D-33W5-7 is compliant with RoHS standards and is halogen and antimony-free, making it a "green" device. It is particularly well-suited for low-power handheld communication equipment, including smartphones, tablets, and wireless adapters.

Datasheet Summary
Powered by GS/AI

The AP7343D-33W5-7 is a low dropout linear voltage regulator designed for applications requiring high output voltage accuracy and low power consumption. It operates within a wide input voltage range of 1.7V to 5.25V and can deliver a guaranteed output current of up to 300mA. The output voltage accuracy is ±1%, with a low output noise of 60µVrms across a frequency range of 10Hz to 100kHz, making it suitable for sensitive electronic devices. This regulator features a high power supply rejection ratio (PSRR) of 75dB at 1kHz, ensuring stable operation in varying load conditions. The quiescent current is low, at just 35µA, which contributes to its efficiency in battery-powered applications. The device is available in compact X2-DFN1010-4 and SOT25 packages, facilitating dense PCB layouts. The AP7343D-33W5-7 is compliant with RoHS standards and is halogen and antimony-free, making it a "green" device. It is particularly well-suited for low-power handheld communication equipment, including smartphones, tablets, and wireless adapters.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP7343D-33W5-7TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP7343D-33W5-7TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP7343D-33W5-7TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-25

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-25

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP7343D-33W5-7CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP7343D-33W5-7CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP7343D-33W5-7CT-ND
IC REG LINEAR 3.3V 300MA SOT-25

IC REG LINEAR 3.3V 300MA SOT-25

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP7343D-33W5-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP7343D-33W5-7DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP7343D-33W5-7DKR-ND
IC REG LINEAR 3.3V 300MA SOT-25

IC REG LINEAR 3.3V 300MA SOT-25

Buy Now Datasheet
Singapore, Singapore
3.3V 300MA Voltage Regulator IC
776-AP7343D-33W5-7
3.3V 300MA Voltage Regulator IC 776-AP7343D-33W5-7
IC REG LINEAR 3.3V 300MA SOT25 Product overview: AP7343D-33W5-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7343D-33W5-7 can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 300MA SOT25 Product overview: AP7343D-33W5-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7343D-33W5-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AP7343D-33W5-7 - 861466-AP7343D-33W5-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP7343D-33W5-7
861466-AP7343D-33W5-7
PMIC - PMIC - Voltage Regulators - Linear - AP7343D-33W5-7 861466-AP7343D-33W5-7
Manufacturer: Diodes Incorporated Win Source Part Number: 861466-AP7343D-33W5- 7 Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-25 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: AP7343 Categories: Integrated Circuits (ICs) Case / Package: SOT-25 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 861466-AP7343D-33W5-7
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-25
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: AP7343
Categories: Integrated Circuits (ICs)
Case / Package: SOT-25
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
AP7343D-33W5-7
LDO Voltage Regulators AP7343D-33W5-7
LDO Voltage Regulators LDO CMOS LowCurr

LDO Voltage Regulators LDO CMOS LowCurr

Buy Now Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - AP7343D-33W5-7 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
AP7343D-33W5-7
Power Supply Chip >> Linear Voltage Regulators (LDO) AP7343D-33W5-7
75dB@(1kHz) 300mA null 3.3V Positive electrode 5.25V SOT-25 Linear Voltage Regulators (LDO) ROHS

75dB@(1kHz) 300mA null 3.3V Positive electrode 5.25V SOT-25 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP7343D-33W5-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP7343D-33W5-7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP7343D-33W5-7
IC REG LINEAR 3.3V 300MA SOT25

IC REG LINEAR 3.3V 300MA SOT25

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7343D-33W5-7 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7343D-33W5-7
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7343D-33W5-7
IC REG LINEAR 3.3V 300MA SOT25

IC REG LINEAR 3.3V 300MA SOT25

Supplier's Site Datasheet
IC REG LINEAR 3.3V 300MA SOT25 - 233-AP7343D-33W5-7 - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 3.3V 300MA SOT25
233-AP7343D-33W5-7
IC REG LINEAR 3.3V 300MA SOT25 233-AP7343D-33W5-7
IC REG LINEAR 3.3V 300MA SOT25

IC REG LINEAR 3.3V 300MA SOT25

Supplier's Site
PMIC - Voltage Regulators - Linear - AP7343D-33W5-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP7343D-33W5-7
PMIC - Voltage Regulators - Linear AP7343D-33W5-7
IC REG LINEAR 3.3V 300MA SOT25

IC REG LINEAR 3.3V 300MA SOT25

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 31-AP7343D-33W5-7TR-ND 776-AP7343D-33W5-7 861466-AP7343D-33W5-7 AP7343D-33W5-7 AP7343D-33W5-7 AP7343D-33W5-7 AP7343D-33W5-7 233-AP7343D-33W5-7 AP7343D-33W5-7
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3.3V 300MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - AP7343D-33W5-7 LDO Voltage Regulators Power Supply Chip >> Linear Voltage Regulators (LDO) Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators IC REG LINEAR 3.3V 300MA SOT25 PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed
Package Type Other; SC-74A, SOT-753 Other; Tape & Reel (TR) Other; SOT-25 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data