DIODES Incorporated PMIC - PMIC - Voltage Regulators - Linear - AP7343D-33FS4-7B AP7343D-33FS4-7B

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 800588-AP7343D-33FS4 -7B Packaging: Reel Mounting Style: SMD Current - Output: 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Output (Min/Fixed): 3.3V Supplier Device Package: X2-DFN1010-4 Temperature Range - Operating: -40°C ~ 85°C Maximum Input Voltage: 5.25V PSRR: 75dB (1kHz) Protection Features: Over Current Manufacturer Package: 4-XDFN Exposed Pad Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.29V at 300mA Current - Quiescent (Iq): 60μA
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 800588-AP7343D-33FS4 -7B Packaging: Reel Mounting Style: SMD Current - Output: 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Output (Min/Fixed): 3.3V Supplier Device Package: X2-DFN1010-4 Temperature Range - Operating: -40°C ~ 85°C Maximum Input Voltage: 5.25V PSRR: 75dB (1kHz) Protection Features: Over Current Manufacturer Package: 4-XDFN Exposed Pad Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.29V at 300mA Current - Quiescent (Iq): 60μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - AP7343D-33FS4-7B - 800588-AP7343D-33FS4-7B - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP7343D-33FS4-7B
800588-AP7343D-33FS4-7B
PMIC - PMIC - Voltage Regulators - Linear - AP7343D-33FS4-7B 800588-AP7343D-33FS4-7B
Manufacturer: Diodes Incorporated Win Source Part Number: 800588-AP7343D-33FS4 -7B Packaging: Reel Mounting Style: SMD Current - Output: 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Output (Min/Fixed): 3.3V Supplier Device Package: X2-DFN1010-4 Temperature Range - Operating: -40°C ~ 85°C Maximum Input Voltage: 5.25V PSRR: 75dB (1kHz) Protection Features: Over Current Manufacturer Package: 4-XDFN Exposed Pad Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.29V at 300mA Current - Quiescent (Iq): 60μA

Manufacturer: Diodes Incorporated
Win Source Part Number: 800588-AP7343D-33FS4-7B
Packaging: Reel
Mounting Style: SMD
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 3.3V
Supplier Device Package: X2-DFN1010-4
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 5.25V
PSRR: 75dB (1kHz)
Protection Features: Over Current
Manufacturer Package: 4-XDFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.29V at 300mA
Current - Quiescent (Iq): 60μA

Buy Now
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7343D-33FS4-7BDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7343D-33FS4-7BDIDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7343D-33FS4-7BDIDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA X2-DFN1010-4

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA X2-DFN1010-4

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7343D-33FS4-7BDITR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7343D-33FS4-7BDITR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7343D-33FS4-7BDITR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA X2-DFN1010-4

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA X2-DFN1010-4

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7343D-33FS4-7BDICT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7343D-33FS4-7BDICT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7343D-33FS4-7BDICT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA X2-DFN1010-4

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA X2-DFN1010-4

Buy Now Datasheet
Singapore, Singapore
3.3V 300MA Voltage Regulator IC
776-AP7343D-33FS4-7B
3.3V 300MA Voltage Regulator IC 776-AP7343D-33FS4-7B
IC REG LINEAR 3.3V 300MA 4DFN Product overview: AP7343D-33FS4-7B from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7343D-33FS4-7B can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 300MA 4DFN Product overview: AP7343D-33FS4-7B from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7343D-33FS4-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7343D-33FS4-7B - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7343D-33FS4-7B
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7343D-33FS4-7B
IC REG LINEAR 3.3V 300MA 4DFN

IC REG LINEAR 3.3V 300MA 4DFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP7343D-33FS4-7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP7343D-33FS4-7B
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP7343D-33FS4-7B
IC REG LINEAR 3.3V 300MA 4DFN

IC REG LINEAR 3.3V 300MA 4DFN

Supplier's Site
PMIC - Voltage Regulators - Linear - AP7343D-33FS4-7B - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP7343D-33FS4-7B
PMIC - Voltage Regulators - Linear AP7343D-33FS4-7B
IC REG LINEAR 3.3V 300MA 4DFN

IC REG LINEAR 3.3V 300MA 4DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 800588-AP7343D-33FS4-7B AP7343D-33FS4-7BDIDKR-ND 776-AP7343D-33FS4-7B AP7343D-33FS4-7B AP7343D-33FS4-7B AP7343D-33FS4-7B
Product Name PMIC - PMIC - Voltage Regulators - Linear - AP7343D-33FS4-7B Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3.3V 300MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Polarity Positive Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed
Package Type Other; 4-XDFN Exposed Pad Other; 4-XDFN Exposed Pad Other; Tape & Reel (TR) Other; 4-XDFN Exposed Pad
Special Features Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
VIN 5.25 volts 5.25 volts 5.25 volts 5.25 volts
Unlock Full Specs
to access all available technical data