DIODES Incorporated Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP7343D-30W5-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1316496-AP7343D-30W5 -7 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Current - Output: 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.25V Voltage - Output (Min/Fixed): 3V Supplier Device Package: SOT-25 Temperature Range - Operating: -40°C ~ 85°C Case / Package: SC-74A, SOT-753 PSRR: 75dB (1kHz) Protection Features: Over Current ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 60 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: AP7343 RoHS Status: ROHS3 Compliant Voltage Dropout (Max): 0.29V @ 300mA
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1316496-AP7343D-30W5 -7 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Current - Output: 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.25V Voltage - Output (Min/Fixed): 3V Supplier Device Package: SOT-25 Temperature Range - Operating: -40°C ~ 85°C Case / Package: SC-74A, SOT-753 PSRR: 75dB (1kHz) Protection Features: Over Current ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 60 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: AP7343 RoHS Status: ROHS3 Compliant Voltage Dropout (Max): 0.29V @ 300mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1316496-AP7343D-30W5-7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1316496-AP7343D-30W5-7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1316496-AP7343D-30W5-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1316496-AP7343D-30W5 -7 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Current - Output: 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.25V Voltage - Output (Min/Fixed): 3V Supplier Device Package: SOT-25 Temperature Range - Operating: -40°C ~ 85°C Case / Package: SC-74A, SOT-753 PSRR: 75dB (1kHz) Protection Features: Over Current ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 60 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: AP7343 RoHS Status: ROHS3 Compliant Voltage Dropout (Max): 0.29V @ 300mA

Manufacturer: Diodes Incorporated
Win Source Part Number: 1316496-AP7343D-30W5-7
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.25V
Voltage - Output (Min/Fixed): 3V
Supplier Device Package: SOT-25
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: SC-74A, SOT-753
PSRR: 75dB (1kHz)
Protection Features: Over Current
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 60 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: AP7343
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.29V @ 300mA

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP7343D-30W5-7CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP7343D-30W5-7CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP7343D-30W5-7CT-ND
IC REG LINEAR 3V 300MA SOT-25

IC REG LINEAR 3V 300MA SOT-25

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP7343D-30W5-7TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP7343D-30W5-7TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP7343D-30W5-7TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-25

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-25

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP7343D-30W5-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP7343D-30W5-7DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP7343D-30W5-7DKR-ND
IC REG LINEAR 3V 300MA SOT-25

IC REG LINEAR 3V 300MA SOT-25

Buy Now Datasheet
Singapore, Singapore
3V 300MA Voltage Regulator IC
776-AP7343D-30W5-7
3V 300MA Voltage Regulator IC 776-AP7343D-30W5-7
IC REG LINEAR 3V 300MA SOT25 Product overview: AP7343D-30W5-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7343D-30W5-7 can be used for catalog matching and distributor lookup.

IC REG LINEAR 3V 300MA SOT25 Product overview: AP7343D-30W5-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7343D-30W5-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP7343D-30W5-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP7343D-30W5-7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP7343D-30W5-7
IC REG LINEAR 3V 300MA SOT25

IC REG LINEAR 3V 300MA SOT25

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
AP7343D-30W5-7
LDO Voltage Regulators AP7343D-30W5-7
LDO Voltage Regulators LDO CMOS LowCurr

LDO Voltage Regulators LDO CMOS LowCurr

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - AP7343D-30W5-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP7343D-30W5-7
PMIC - Voltage Regulators - Linear AP7343D-30W5-7
IC REG LINEAR 3V 300MA SOT25

IC REG LINEAR 3V 300MA SOT25

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 1316496-AP7343D-30W5-7 31-AP7343D-30W5-7CT-ND 776-AP7343D-30W5-7 AP7343D-30W5-7 AP7343D-30W5-7 AP7343D-30W5-7
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3V 300MA Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed
Package Type Other; SC-74A, SOT-753 Other; SC-74A, SOT-753 Other; Tape & Reel (TR)
Special Features Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data